EN
  • EN
  • DE

UA79M12CKTPR

Part No UA79M12CKTPR
Manufacturer Texas Instruments
Catalog Unclassified
Description NEGATIVE - VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number UA79M
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 385111-UA79M12CKTPR
Ultra Librarian 3D Model Ultra Librarian UA79M12CKTPR CAD Model

Description

The UA79M12CKTPR from Texas Instruments is a robust fixed negative voltage regulator designed to provide a consistent -12V output. This component is a part of the 79 series regulators, which are commonly used in a variety of electronic applications where a stable negative voltage rail is crucial. With its compact TO-252 (DPAK) package, it is both space-efficient and power-efficient, making it an excellent choice for high-density circuit designs.

Key Features

  • Output Voltage: -12V, which is ideal for a range of applications that require a regulated negative supply.
  • Output Current: Capable of delivering up to 500mA of load current, making it suitable for moderate power needs.
  • Package Type: Housed in a TO-252 (DPAK) package, it offers a compact footprint and is easy to mount on a printed circuit board.
  • Thermal Overload Protection: Ensures the device remains safe under extreme operating conditions by shutting down when overheated.
  • Short Circuit Protection: Protects the voltage regulator and the circuit from damage due to short circuits.
  • Output Transistor Safe-Area Compensation: Provides internal compensation to maintain regulator stability over the entire operating range.

Applications

The UA79M12CKTPR is versatile and can be used in a wide array of applications, including:

  • Power supplies for audio equipment
  • Industrial control systems
  • Automotive electronics
  • Analog and digital circuits that require a precise negative reference voltage

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UA79M12CKTPR is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring long-term performance and stability in your projects.

Conclusion

Whether you're developing a new project or replacing a component in an existing system, the UA79M12CKTPR voltage regulator is an excellent choice for maintaining a stable -12V supply. Its combination of features, including thermal and short circuit protection, along with a reliable output current, make it a durable and dependable component for your electronic designs.

You May Also Be Interested in

Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8380 $50.2800
150+ $0.6876 $103.1400
230+ $0.6662 $153.2260
315+ $0.6447 $203.0805
405+ $0.6232 $252.3960
540+ $0.5587 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess