The UA7912CKTER is a high-performance negative voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of -12V. This regulator is part of the UA79 series, which is renowned for its reliability and efficiency in a variety of applications, including industrial, commercial, and consumer electronics.
This device is capable of providing up to 1.5A of output current, making it suitable for moderate to high power requirements. The UA7912CKTER features thermal overload protection, ensuring the device remains safe even under excessive power conditions. Additionally, the regulator includes short-circuit protection, which prevents damage to the device and the circuit in the event of a fault.
The UA7912CKTER comes in a TO-263 package, also known as the D2PAK, which is designed for surface-mount technology (SMT) and is known for its durability and heat dissipation properties. The TO-263 package allows for efficient thermal management, which is critical for maintaining performance and extending the life of the voltage regulator.
Key specifications of the UA7912CKTER include:
- Output Voltage: -12V
- Output Current: Up to 1.5A
- Line Regulation: Typically 0.01% / V
- Load Regulation: Typically 0.2%
- Thermal Overload Protection
- Short Circuit Protection
- Package Type: TO-263 (D2PAK)
With its robust design and comprehensive protection features, the UA7912CKTER is an excellent choice for applications requiring a stable and reliable power supply. Whether you're designing power supplies for audio equipment, creating negative voltage rails in digital systems, or replacing existing regulators in repair scenarios, the UA7912CKTER stands out as a versatile and dependable component.
For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments datasheet for the UA7912CKTER voltage regulator.