EN
  • EN
  • DE

W241024AJ-15

Part No W241024AJ-15
Manufacturer Winbond Electronics
Catalog RAM
Description 128L X 8 HIGH SPEED CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409514-W241024AJ-15
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W241024AJ-15 CAD Model

Description

The W241024AJ-15 is a 1 Megabit (128K x 8) Static Random Access Memory (SRAM) manufactured by Winbond Electronics. This high-speed SRAM is designed for applications requiring very fast data access, such as cache memory, high-performance computing, and embedded systems where rapid data manipulation is critical.

Applications:

  • Cache Memory: Used as cache memory in CPUs and memory controllers to enhance system speed.
  • High-Performance Computing: Integrated into systems requiring extremely fast data access for tasks like image and signal processing.
  • Embedded Systems: Used in embedded systems where fast data storage and retrieval are necessary.
  • Digital Signal Processing (DSP): Employed in DSP applications to buffer and process real-time data rapidly.
  • Video Processing: Utilized in video processing equipment for frame buffering and real-time data handling.

Features:

  • 1 Megabit (128K x 8) memory: Offers ample high-speed storage for critical data.
  • Very Fast Access Time (15ns): Enables extremely fast data read and write operations.
  • Single 5V Power Supply: Operates on a standard 5V power source, simplifying power supply design.
  • Low Power Consumption: Minimizes power usage while maintaining high performance levels.
  • Asynchronous Operation: Facilitates easy integration with microprocessors and digital logic systems.
  • TTL Compatible Inputs and Outputs: Allows for direct interfacing with TTL logic devices.
  • Available in various packages: Offers flexibility in board mounting with both DIP and SOJ package options.

Benefits:

  • Ultra-Fast Data Access: The 15ns access time significantly improves system responsiveness and performance.
  • Simplified System Integration: The asynchronous operation eases the design and implementation process.
  • Reduced Power Consumption: Optimizes power usage, making it suitable for a wide range of applications, including those where energy efficiency is a concern.
  • Versatile Application: Suitable for use in numerous high-performance applications due to its speed and capacity.
  • Easy Interfacing: TTL compatibility simplifies connection to other logic components within the system.

Additional Details:

The W241024AJ-15 is designed for robust and reliable performance under demanding operating conditions. It is a critical component in systems where minimal latency is required for memory access. The combination of high speed and a moderate capacity makes it a valuable addition to applications prioritizing data throughput. The availability of different packages facilitates integration into diverse board layouts.

You May Also Be Interested in

Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Need more? Email Us
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM Memory IC 2Mb (128K x 16) Parallel 55 ns 44-TSOP II
Lowest to $33.6163

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,204 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess