EN
  • EN
  • DE

UA7810CKCS

Part No UA7810CKCS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 10V 1.5A 3-Pin(3+Tab) TO-220 Tube / FIXED POSITIVE VOLTAGE REGULATORS | IC REG LINEAR 10V 1.5A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 10V
Maximum Dropout Voltage 2V at 1A
Output Current 1.5A
PSRR 78dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number UA7810
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1275494-UA7810CKCS
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Computers & Computer Peripherals, Communications & Networking
Family Name uA7810
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UA7810CKCS CAD Model

Description

The Texas Instruments UA7810CKCS is a high-performance positive voltage regulator designed to offer a fixed output with high accuracy. This component is part of the UA78 series, which is renowned for its reliability and stability in a variety of applications. The UA7810CKCS specifically provides a 10V output voltage, making it an excellent choice for circuitry requiring a stable voltage source.

Key Features:

  • Output Voltage: Fixed 10V with a precision of 2% at 25°C, and 4% in the full temperature range.
  • Output Current: Capable of delivering up to 1.5A of output current, which is suitable for a wide range of applications.
  • Thermal Overload Protection: The regulator comes with built-in thermal overload protection that shuts down the device when excessively high operating temperatures are detected, thereby safeguarding the internal circuits.
  • Short Circuit Protection: In the event of a short circuit, the device automatically limits the current to a safe level, preventing damage to both the regulator and the powered device.
  • No External Components Required: This voltage regulator operates effectively without the need for external components, although it is compatible with additional filtering capacitors if desired for particular applications.

Applications:

The UA7810CKCS is versatile and can be used in various electronic devices and systems. Some common applications include:

  • Power supplies for digital systems
  • Consumer electronics
  • Industrial controls
  • Automotive electronics

Package and Quality:

The Texas Instruments UA7810CKCS is available in a TO-220 package, which is known for its robustness and excellent thermal performance. The product adheres to the high-quality standards set by Texas Instruments, ensuring reliable performance in both commercial and industrial temperature ranges.

Whether you are designing a new power supply or looking to replace an existing regulator, the UA7810CKCS from Texas Instruments offers a dependable solution that combines performance with protection features, ensuring your applications run smoothly and safely.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0029 $50.1450
125+ $0.8229 $102.8625
190+ $0.7972 $151.4680
260+ $0.7715 $200.5900
340+ $0.7458 $253.5720
450+ $0.6686 $300.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess