EN
  • EN
  • DE

MAX877LCSA+T

Part No MAX877LCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706967-MAX877LCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX877LCSA+T CAD Model

Description

The MAX877LCSA+T from Maxim Integrated is a high-performance, low-power, step-up DC-DC converter that is designed to provide a reliable and efficient voltage conversion solution. This component is ideal for battery-powered applications due to its ability to boost lower voltages to higher levels while maintaining energy efficiency.

This voltage regulator operates from a supply voltage as low as 0.7V, which makes it suitable for devices powered by single-cell batteries. Its output can be adjusted up to 5V, allowing a wide range of electronic devices to function at optimal power levels. The MAX877LCSA+T is available in an 8-pin SOIC package, offering a compact footprint for space-constrained applications.

One of the key features of the MAX877LCSA+T is its high frequency switching capability, which can reach up to 100kHz. This high switching frequency allows for the use of smaller, low-cost capacitors and inductors, reducing the overall size and cost of the power supply circuit. Additionally, the device includes a low-battery detector that alerts the system when the battery voltage falls below a predefined threshold, thereby protecting the system from operating under inadequate power conditions.

The MAX877LCSA+T also incorporates a pulse-frequency modulation (PFM) control scheme that enhances its efficiency during light loads. This feature is particularly important for prolonging battery life in portable devices. The chip includes built-in over-temperature and current-limit protection features, ensuring safe operation under abnormal conditions.

In summary, the MAX877LCSA+T is a versatile and efficient solution for voltage step-up applications in portable electronics, including personal digital assistants (PDAs), digital cameras, and other handheld devices. Its ability to operate with low input voltages, coupled with its compact size and integrated protection features, makes it a reliable choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Dallas Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess