EN
  • EN
  • DE

TPS65121RGTR

Part No TPS65121RGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description SINGLE-INDUCTOR QUADRUPLE-OUTPUT TFT LCD POWER SUPPLY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Converter, TFT LCD
Voltage - Input 2.5 V ~ 5.5 V
Number of Outputs 4
Voltage - Output 3 V ~ 5.6 V, Adj up to 20V, Adj down to -18V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1272998-TPS65121RGTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65121
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65121RGTR CAD Model

Description

Product Overview: TPS65121RGTR by Texas Instruments

The TPS65121RGTR is a highly integrated power management IC designed by Texas Instruments, tailored for portable and battery-powered electronics. This versatile component provides a comprehensive solution for powering the various subsystems within modern electronic devices.

Key Features

  • Multiple Output Voltages: The TPS65121RGTR offers a range of output voltages, which can be programmed via an I2C interface or set with external resistors, making it highly adaptable to different power requirements.
  • High Efficiency: With its efficient power conversion capabilities, the device ensures minimal power loss and extends battery life, which is crucial for portable applications.
  • Compact Design: Enclosed in a 16-pin QFN package, the TPS65121RGTR saves valuable board space, which is essential for the miniaturization of modern electronics.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device and the system from damage due to overheating.

Applications

The TPS65121RGTR is suited for a wide variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable Equipment

Technical Specifications

The TPS65121RGTR operates over a wide input voltage range, making it compatible with various battery technologies. It also includes under-voltage lockout (UVLO), over-current protection (OCP), and power good indicators for reliable operation.

Reliability and Quality

As with all Texas Instruments products, the TPS65121RGTR is designed to meet high standards of reliability and performance. It is manufactured using a robust process technology to ensure consistent operation and longevity in the field.

Conclusion

In summary, the TPS65121RGTR from Texas Instruments is a versatile, efficient, and space-saving power management solution that addresses the needs of a wide array of portable devices. Its comprehensive feature set and robust design make it an excellent choice for designers looking to optimize power consumption and maximize battery life in their products.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9813 $53.9715
125+ $0.8052 $100.6500
195+ $0.7800 $152.1000
265+ $0.7548 $200.0220
345+ $0.7297 $251.7465
460+ $0.6542 $300.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess