EN
  • EN
  • DE

TXS4558RUKR

Part No TXS4558RUKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20QFN / Dual-SIM Card Power Supply with Level Translator and Dedicated Dual LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 1
Voltage - VCCA 1.65V ~ 3.3V
Voltage - VCCB 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Features SIM Card Interface
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Part Number Series TXS4558
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812780-TXS4558RUKR
Ultra Librarian 3D Model Ultra Librarian TXS4558RUKR CAD Model

Description

The TXS4558RUKR is a state-of-the-art integrated circuit from the renowned semiconductor manufacturer Texas Instruments. This high-performance device is designed to cater to a wide array of applications, particularly in the realm of signal switching and routing within electronic systems.

Key Features

  • Versatility: The TXS4558RUKR offers a flexible switching solution, making it suitable for multiplexing and demultiplexing signal paths in both analog and digital domains.
  • High-Speed Operation: Engineered for rapid signal processing, this IC can handle high-speed data transmission, ensuring minimal signal delay and high data integrity.
  • Low Power Consumption: With power efficiency in mind, the TXS4558RUKR is optimized for low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Robust Design: Texas Instruments' commitment to quality means that this product is built to withstand harsh conditions and provide reliable performance over a wide temperature range.

Applications

The TXS4558RUKR is adept at serving a multitude of applications, including but not limited to:

  • Data Communication Equipment
  • Signal Routing in Audio and Video Equipment
  • Telecommunication Systems
  • Medical Electronics
  • Industrial Control Systems

Technical Specifications

  • Package Type: Ultra-small QFN
  • Operating Voltage Range: [Insert Voltage Range]
  • Switching Speed: [Insert Speed]
  • Operating Temperature Range: [Insert Temperature Range]

For engineers and designers seeking a reliable switch that doesn't compromise on speed and efficiency, the TXS4558RUKR from Texas Instruments is an excellent choice. Its robust design and versatile nature make it a go-to component for those who require precision and durability in their electronic designs.

Please refer to the official Texas Instruments datasheet for the TXS4558RUKR for complete technical details and application guidelines.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6065 $56.2275
80+ $1.3181 $105.4480
120+ $1.2769 $153.2280
165+ $1.2358 $203.9070
210+ $1.1946 $250.8660
285+ $1.0710 $305.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess