EN
  • EN
  • DE

74HC4060N

Part No 74HC4060N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 14-stage binary ripple counter with oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131820-74HC4060N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4060N CAD Model

Description

The 74HC4060N is a high-speed Si-gate CMOS device from NXP Semiconductors. This integrated circuit is part of the 74HC family, which is well-known for its robustness and compatibility with TTL (Transistor-Transistor Logic). The 74HC4060N is a 14-stage binary ripple counter with an on-board oscillator configuration that can be used in a wide range of timing and counting applications.

Key Features:

  • High Counting Speed: The device is capable of high-speed operation, making it suitable for quick counting tasks in digital circuits.
  • Integrated Oscillator: The built-in oscillator function requires only an external resistor and capacitor to set the desired oscillation frequency, simplifying circuit design.
  • Multiple Outputs: Outputs are available from the 3rd, 4th, 6th, 8th, 10th, 11th, 12th, 13th, and 14th stages, providing flexibility for various applications.
  • Wide Operating Voltage: It operates over a wide voltage range from 2V to 6V, accommodating various levels of signal voltages and making it versatile for different electronic environments.
  • Low Power Consumption: The CMOS technology ensures low power consumption, which is crucial for battery-operated devices.
  • Static Operation: The counter can remain in a static state without any power draw except for the small static power of CMOS, allowing for power-efficient designs.

Applications:

The 74HC4060N is ideal for time-delay circuits, counter operations in microprocessor systems, and as a frequency divider in communication systems. Its robust design also makes it suitable for industrial control systems, consumer electronics, and any application requiring reliable counting and timing solutions.

Package Information:

The device is available in a 16-pin DIP (Dual In-line Package), making it easy to handle and integrate into through-hole PCB designs. The 74HC4060N's industry-standard pinout ensures compatibility with a wide range of existing circuit boards and sockets.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the 74HC4060N is manufactured to meet the highest industry standards. It is designed for high durability and stable performance across various environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess