EN
  • EN
  • DE

TLC5944PWP

Part No TLC5944PWP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET | IC LED DRIVER LIN 60MA 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 3V ~ 15V
Current - Output / Channel 60mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Family Part Number TLC5944
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1269159-TLC5944PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5944PWP CAD Model

Description

Texas Instruments TLC5944PWP LED Driver IC

The Texas Instruments TLC5944PWP is a highly versatile, 16-channel LED driver integrated circuit designed for precision LED lighting and display applications. This advanced driver IC is ideal for driving multiple LEDs with constant current and provides a wide range of features to ensure consistent and reliable operation.

Encased in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, the TLC5944PWP offers a compact solution for sophisticated LED driving requirements. Its key features include a 16-channel constant-current sink output, which can be extended with multiple devices in series, allowing for the control of an even larger array of LEDs. Each channel has a 4096-step grayscale PWM brightness control, providing excellent dimming resolution for smooth transitions and color mixing capabilities.

The device operates with a supply voltage range of 3.0V to 5.5V, making it compatible with a variety of logic levels and suitable for use in both portable and fixed LED lighting systems. Additionally, the TLC5944PWP includes a dot correction feature, which allows the user to calibrate the brightness variations between different LEDs, ensuring uniform output across the display or lighting setup.

For ease of programming and control, the TLC5944PWP incorporates a serial interface with a data transfer rate of up to 30MHz. This high-speed interface ensures quick updates to LED settings, which is particularly important for dynamic lighting effects and high-resolution displays. Furthermore, the device includes an auto display repeat function, allowing for continuous and seamless LED pattern display without the need for constant microcontroller intervention.

Thermal protection is also built into the TLC5944PWP, with an over-temperature shutdown feature to safeguard the IC from damage due to excessive heat. This makes it a reliable choice for applications where the IC may be subject to varying environmental conditions.

With its combination of high-channel count, fine dimming control, and robust protection features, the Texas Instruments TLC5944PWP LED driver is an excellent choice for designers and engineers looking to create advanced and efficient LED lighting solutions.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6278 $52.5560
47+ $2.1562 $101.3414
72+ $2.0888 $150.3936
99+ $2.0214 $200.1186
128+ $1.9541 $250.1248
172+ $1.7519 $301.3268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,309 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess