Product Overview: Texas Instruments TXS0102DCURG4
The Texas Instruments TXS0102DCURG4 is a state-of-the-art, 2-bit non-inverting translator that uses two separate configurable power-supply rails. This device is designed to serve as a voltage-level translator that allows for bidirectional voltage-level translation between any of the 1.65 V to 5.5 V voltage nodes. Its versatility makes it suitable for multi-voltage systems and enables seamless communication between devices operating at different voltage levels, thereby solving a common problem in mixed-voltage digital system design.
Key Features
- Bi-Directional Interface: Between any of the 1.65 V and 5.5 V voltage nodes for both the A and B ports.
- Low On-State Resistance: This feature allows for minimal signal distortion and provides high-drive capability.
- Auto-Direction Sensing: The TXS0102DCURG4 automatically senses and adjusts to the direction of the data flow, simplifying the design and implementation process.
- No Direction-Control Signal Needed: The lack of requirement for a direction-control signal further eases the design process.
- Low Power Consumption: This device operates with very low power consumption, making it ideal for battery-operated applications.
- ESD Protection: The device includes IEC 61000-4-2 (Level 4) Electrostatic Discharge (ESD) protection.
Applications
The TXS0102DCURG4 is well-suited for a wide range of applications, particularly where interfacing between different voltage domains is required. Typical applications include:
- Cellular Phones
- Notebook Computers
- PDAs and Handheld Devices
Package and Quality
Offered in an ultra-small 8-pin VSSOP (DGK) package, the TXS0102DCURG4 is optimized for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards and is designed for reliable and robust performance in a variety of conditions.