EN
  • EN
  • DE

TWL6032A2B8YFFR

Part No TWL6032A2B8YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR/BATT MGMT 155DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Handheld/Mobile Devices, OMAP™ PMIC 155-DSBGA (5.21x5.36)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 155-UFBGA, DSBGA
Case / Package 155-DSBGA (5.21x5.36)
Family Name TWL6032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901570-TWL6032A2B8YFFR
Ultra Librarian 3D Model Ultra Librarian TWL6032A2B8YFFR CAD Model

Description

Introducing the TWL6032A2B8YFFR Integrated Power Management IC from Texas Instruments

The TWL6032A2B8YFFR is a highly integrated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This cutting-edge PMIC is specifically engineered to meet the power requirements of a wide range of applications, including portable and handheld devices, such as smartphones, tablets, and digital cameras, as well as other electronic products that demand efficient power management.

At the heart of the TWL6032A2B8YFFR lies a versatile set of features that cater to the various power needs of modern electronics. It includes multiple DC/DC converters, LDO regulators, and an integrated charger, all of which work together to provide stable and reliable power to the system. The PMIC is designed to be highly efficient, which helps to extend battery life and reduce heat generation within devices.

One of the key advantages of the TWL6032A2B8YFFR is its ability to support complex power sequencing requirements. This is essential for ensuring that each part of the system receives power in the correct order, which is crucial for the proper operation and longevity of the device. The PMIC also features programmable voltage scaling, allowing for dynamic adjustment of power levels based on the system's performance needs, thereby optimizing power consumption.

The TWL6032A2B8YFFR is also equipped with a range of protection features to safeguard the system against various power-related issues. These include over-voltage protection, under-voltage lockout, thermal shutdown, and current limit protection. Such features ensure that the device operates within safe parameters, enhancing the reliability and durability of the end product.

For designers and engineers, the TWL6032A2B8YFFR provides a compact and integrated solution that simplifies the design process. Its small footprint and high level of integration reduce the need for additional components, saving space on the PCB and reducing overall system costs. Additionally, Texas Instruments offers comprehensive support and resources, including datasheets, reference designs, and technical support, to facilitate the integration of the TWL6032A2B8YFFR into various designs.

In summary, the TWL6032A2B8YFFR from Texas Instruments represents a sophisticated and efficient solution for power management in modern electronic devices. Its comprehensive feature set, high efficiency, and robust protection mechanisms make it an ideal choice for designers looking to create products with reliable and long-lasting performance.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2921 $53.1684
10+ $10.9064 $109.0640
15+ $10.5656 $158.4840
20+ $10.2247 $204.4940
26+ $9.8839 $256.9814
34+ $8.8614 $301.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess