EN
  • EN
  • DE

TVS1401DRBR

Part No TVS1401DRBR
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description IC UNIDIR PRECISION SURGE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Voltage - Clamping 14V
Technology Internal Switch
Number of Circuits 2
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TVS1401
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851194-TVS1401DRBR
Ultra Librarian 3D Model Ultra Librarian TVS1401DRBR CAD Model

Description

TVS1401DRBR - Texas Instruments Transient Voltage Suppressor

The TVS1401DRBR by Texas Instruments is a high-performance, single-channel Transient Voltage Suppressor (TVS) designed to protect sensitive electronics from voltage spikes and transient voltage events. This device is an essential component for applications requiring robust protection against electrical overstress, such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

The TVS1401DRBR is engineered to clamp transient voltages and shunt excess current away from the protected component, thereby safeguarding the integrity of the electronic system. It features a low clamping voltage and fast response time, which are crucial for high-speed circuit protection. This makes it an ideal choice for safeguarding high-speed data lines and interfaces such as USB, HDMI, and Ethernet, as well as other vulnerable circuits found in consumer electronics, telecommunications, and industrial equipment.

Key specifications of the TVS1401DRBR include a working voltage range that accommodates common signal levels, a low leakage current that ensures minimal impact on the normal operation of the protected circuit, and a compact SMD package that facilitates easy integration into PCB designs without taking up significant board space. The device's robust construction allows it to withstand multiple ESD strikes without degradation, providing reliable and long-lasting protection.

Furthermore, Texas Instruments has designed the TVS1401DRBR to meet or exceed industry standards for ESD and surge protection, including IEC 61000-4-2 for ESD, IEC 61000-4-4 for EFT, and IEC 61000-4-5 for surge immunity. This ensures that the device can deliver consistent performance even in the most demanding environments.

With its combination of high performance, reliability, and compliance with stringent protection standards, the TVS1401DRBR from Texas Instruments is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems against transient voltage events.

You May Also Be Interested in

Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5241 $52.4100
235+ $0.4300 $101.0500
365+ $0.4166 $152.0590
500+ $0.4032 $201.6000
645+ $0.3897 $251.3565
860+ $0.3494 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess