EN
  • EN
  • DE

SN74F169DR

Part No SN74F169DR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER 4BIT BIN SYNC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 100MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1007963-SN74F169DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74F169DR CAD Model

Description

The SN74F169DR is a high-performance, 4-bit synchronous up/down binary counter integrated circuit, expertly crafted by Texas Instruments. This sophisticated device is designed to operate at exceptional speeds while maintaining precise counting sequences in both up and down modes, making it an ideal component for a wide range of applications including computers, industrial automation, and digital signal processing.

Key Features

  • Counting Modes: The SN74F169DR offers versatile counting capabilities, with the ability to count both up and down, providing flexibility for various counting applications.
  • Synchronous Operation: Synchronization ensures that the output changes coincide with the clock pulses, providing accurate and reliable performance.
  • High-Speed: Engineered for speed, this counter can handle fast clock pulse rates, making it suitable for high-speed operations.
  • Clear Function: The device includes a clear function, which allows for the counter to be immediately reset to zero, a crucial feature for precise control and initialization.
  • Binary Counting: As a binary counter, it operates in the base-2 numeral system, which is native to digital electronics and computer systems.
  • Dual Voltage Levels: It supports dual-voltage levels for interfacing with other logic families.
  • Output Capability: The counter features a standard output capability, both for driving other logic components and for signal transmission.

Product Specifications

The SN74F169DR is packaged in a slim SOIC design, making it compact and suitable for space-constrained applications. It operates over a broad temperature range and is designed to meet the stringent standards of industrial-grade components. The device is also characterized for operation from 0°C to 70°C, ensuring reliability across various environmental conditions.

Applications

With its robust design and high-speed operation, the SN74F169DR is well-suited for use in digital counters, frequency dividers, and state machines. Its reliability and versatility also make it a strong candidate for use in complex digital systems requiring precise counting and timing solutions.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess