EN
  • EN
  • DE

TBU-CA050-200-WH

Part No TBU-CA050-200-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU 200MA 500VIMP SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Voltage - Clamping 500V
Technology Internal Switch
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package SMD
Voltage - Working 250V
Win Source Part Number 1105588-TBU-CA050-200-WH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBU-CA050-200-WH CAD Model

Description

The TBU-CA050-200-WH is a circuit protection device from Bourns Inc.

  • Voltage Working: 250V
  • Voltage Clamping: 500V
  • Circuits: 1
  • Mounting: Surface-mount device (SMD)
  • Technology: Internal Switch
  • Power Rating: None
  • Supply and Demand: Balanced
  • Application: General-purpose applications

You May Also Be Interested in

Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess