EN
  • EN
  • DE

TVP5151ZQC

Part No TVP5151ZQC
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description Ultralow-Power NTSC/PAL/SECAM Video Decoder | IC NTSC/PAL/SECAM DECOD 48BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Part Status Last Time Buy
Type Video Decoder
Applications Cell Phones, PDA, Players
Supply Voltage , Analog 1.65V ~ 1.95V
Supply Voltage , Digital 1.65V ~ 1.95V
Mounting Style SMD
Manufacturer Package 48-VFBGA
Supplier Device Package 48-BGA MICROSTAR JUNIOR (4x4)
Family Part Number TVP5151
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Win Source Part Number 720972-TVP5151ZQC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5151ZQC CAD Model

Description

The Texas Instruments TVP5151ZQC is a high-performance, low-power NTSC/PAL/SECAM video decoder that is capable of converting analog composite video signals to digital component video. This integrated circuit (IC) is designed to facilitate the capture and display of analog video in various digital multimedia applications, such as digital set-top boxes, portable media players, digital video recorders, and video conferencing systems.

Key Features

  • Multi-Format Support: The TVP5151ZQC supports a wide range of video formats including NTSC M/J, PAL B/D/G/H/I/M/N, and SECAM, making it versatile for use in different regions and with various video sources.
  • High-Quality Video: It delivers high-quality 10-bit digital video output that ensures crisp and clear image reproduction. This is particularly important for maintaining the integrity of the original analog signal.
  • Flexible Video Interface: The device features a flexible ITU-R BT.656 compliant video interface that allows easy connection to digital processors and simplifies the overall system design.
  • Low Power Consumption: Designed with power efficiency in mind, the TVP5151ZQC is suitable for battery-powered devices where power management is critical.
  • Programmable Video Processing: The device offers programmable video processing features, including brightness, contrast, saturation, hue control, and sharpness, giving designers the ability to fine-tune video output as needed.
  • Automatic Gain Control: With built-in automatic gain control (AGC), the TVP5151ZQC ensures consistent video signal levels even when the input signal varies.

Applications

The TVP5151ZQC's robust feature set makes it an ideal choice for a variety of applications, including:

  • Video capture and conversion solutions
  • Security and surveillance systems
  • Home entertainment systems
  • Video conferencing equipment
  • Portable media devices

Technical Specifications

At the heart of the TVP5151ZQC is its ability to handle video signals with ease and precision. The device operates over a wide temperature range, making it suitable for challenging environments. It is packaged in a compact 32-pin QFN package, which is conducive for space-constrained applications.

In conclusion, the Texas Instruments TVP5151ZQC video decoder is a highly integrated solution that provides designers with the ability to easily incorporate analog video into digital systems, while maintaining high-quality video output and efficient power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $6.6762
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3835 $51.0680
20+ $5.2378 $104.7560
30+ $5.0741 $152.2230
41+ $4.9104 $201.3264
53+ $4.7468 $251.5804
71+ $4.2557 $302.1547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,976 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess