EN
  • EN
  • DE

CAT3604VHV4-GT2

Part No CAT3604VHV4-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 25MA 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 25mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number CAT3604
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576352-CAT3604VHV4-GT2
Ultra Librarian 3D Model Ultra Librarian CAT3604VHV4-GT2 CAD Model

Description

ON Semiconductor CAT3604VHV4-GT2 LED Driver

The CAT3604VHV4-GT2 from ON Semiconductor is a high-efficiency, quad-mode, fractional charge pump LED driver that is designed to drive up to four LEDs with constant current for uniform brightness. This integrated circuit (IC) is ideal for portable applications, such as mobile phones, digital cameras, and other handheld devices that require backlighting or indicator LED driving solutions.

Key Features:

  • Quad Output: The device can drive up to four LEDs with a matched current, ensuring consistent brightness across all LEDs.
  • High Efficiency: The fractional charge pump with 1x, 1.5x, and 2x modes optimizes efficiency based on the LED forward voltage requirements.
  • Low Noise Operation: The soft-switching feature of the charge pump reduces output ripple and eliminates audible noise, which is crucial for handheld and sensitive audio applications.
  • Adjustable Brightness: Brightness control is possible through a single-wire digital interface, allowing for easy brightness adjustment without the need for external components.
  • Thermal Protection: The built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing the reliability and lifespan of the product.
  • Compact Package: The CAT3604VHV4-GT2 comes in a compact TQFN-16 package, which is suitable for space-constrained applications.
  • Low Profile: With a thin profile, the IC can be easily integrated into slim devices without adding bulk.

Applications:

The versatility of the CAT3604VHV4-GT2 makes it a suitable choice for a wide range of applications where efficient and reliable LED driving is necessary. These include:

  • Mobile phone backlighting
  • Handheld device illumination
  • Portable media player screens
  • GPS navigation system displays
  • LED-based decorative and accent lighting

In summary, the CAT3604VHV4-GT2 is an efficient, versatile, and reliable solution for driving multiple LEDs in portable electronic devices. Its advanced features ensure a consistent and controlled lighting experience, enhancing the user interface and aesthetic appeal of the end product.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,299 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess