EN
  • EN
  • DE

SAA7121H

Part No SAA7121H
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description Digital video encoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246231-SAA7121H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7121H CAD Model

Description

Product Overview: SAA7121H from NXP

The SAA7121H is a cutting-edge video encoder chip designed and manufactured by NXP Semiconductors. This highly integrated circuit is specifically tailored for converting digital video signals into high-quality analog outputs. It is an ideal component for applications requiring the interfacing of digital video equipment with analog display devices, such as TVs and monitors.

The SAA7121H supports a wide array of video formats and standards, making it a versatile solution for various video processing needs. It can handle input data in both interlaced and non-interlaced formats, and it is capable of generating composite video, S-Video (Y/C), and component video outputs that are compliant with worldwide video standards such as PAL and NTSC.

This powerful encoder boasts a plethora of features that enhance its performance and ease of use. It comes with an on-chip color space converter which facilitates the direct connection of digital RGB or YUV inputs. Additionally, the SAA7121H includes programmable video timing control, which allows for fine-tuning of the video output to match specific display requirements.

The built-in anti-flicker filter and macrovision copy protection are just a couple of the advanced functionalities that the SAA7121H offers. The anti-flicker filter ensures a stable and flicker-free picture, which is particularly important when converting digital signals for use on analog displays. Macrovision copy protection, on the other hand, is a standard requirement for consumer video products, helping to prevent unauthorized copying of video content.

Connectivity is a breeze with the SAA7121H, as it includes a digital video input port and multiple analog output ports. The device is designed to be easily integrated into a wide range of consumer electronics, including DVD players, digital video recorders, and set-top boxes.

In summary, the SAA7121H from NXP is a robust and flexible video encoder chip that offers high-quality analog video outputs from digital inputs. Its array of features and support for multiple video standards make it an excellent choice for developers and manufacturers seeking to create top-tier video-enabled products.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8941
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
NXP / Nexperia
Lowest to $10.9484

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,450 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess