EN
  • EN
  • DE

ADV7181CWBSTZ-REEL

Part No ADV7181CWBSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER SDTV 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Video Decoder IC HDTV 64-LQFP (10x10)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name ADV7181
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860620-ADV7181CWBSTZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADV7181CWBSTZ-REEL CAD Model

Description

The ADV7181CWBSTZ-REEL from Analog Devices Inc. is a highly integrated, versatile video decoder that automatically detects and converts a wide range of standard-definition and high-definition analog video signals into a digital output format. This powerful decoder is available in a compact 64-lead LQFP (Low-profile Quad Flat Package) surface-mount package, making it ideal for space-constrained applications.

Key Features:

  • Multi-format Support: The ADV7181C is capable of decoding a variety of video formats including NTSC, PAL, SECAM, 4.43 MHz, 60 Hz, and 50 Hz systems.
  • High-Quality Video: It delivers high-quality, 10-bit 4:2:2 video output, ensuring crisp and clear images for a superior viewing experience.
  • Automatic Format Detection: With its advanced Automatic Standard Detection (ASD) feature, the decoder can automatically identify the video standard, simplifying the design and enhancing the user experience.
  • Flexible Interfaces: The ADV7181C offers a range of interfaces including analog input, digital output, and I2C control, providing versatility for various design requirements.
  • Low Power Consumption: Designed for power-sensitive applications, it operates efficiently with a single 1.8V power supply for the analog and digital core.

Applications:

The ADV7181CWBSTZ-REEL is ideal for a multitude of applications where reliable video decoding is essential. It is commonly used in:

  • Video Surveillance Systems
  • Automotive Infotainment and Rear-View Cameras
  • Personal Video Recorders
  • Set-Top Boxes
  • Video Conferencing Systems
  • Industrial Video Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADV7181CWBSTZ-REEL is no exception. It is built to meet high standards, ensuring reliability and performance in demanding environments.

For designers and engineers looking for a robust and flexible video decoding solution, the ADV7181CWBSTZ-REEL offers an excellent choice, backed by Analog Devices' reputation in the field of high-performance semiconductors.

You May Also Be Interested in

Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
Genesys
QFN-48-EP(6x6) Interface Controllers RoHS
Lowest to $2.3284
Renesas Electronics America
IC NTSC/PAL/SECAM DECODER 32QFN / NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
Lowest to $2.3802
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8999 $55.1992
18+ $5.6615 $101.9070
28+ $5.4846 $153.5688
38+ $5.3077 $201.6926
49+ $5.1307 $251.4043
66+ $4.6000 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess