EN
  • EN
  • DE

MAX9526ATJ+T

Part No MAX9526ATJ+T
Manufacturer Maxim Integrated
Catalog Interface - Encoders, Decoders, Converters
Description IC VID DECODER NTSC/PAL 32-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Video Decoder
Applications Automotive Systems, Players, TV
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8V
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x6)
Win Source Part Number 123506-MAX9526ATJ+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9526ATJ+T CAD Model

Description

Maxim Integrated MAX9526ATJ+T High-Definition Video Decoder

The MAX9526ATJ+T from Maxim Integrated is a state-of-the-art high-definition video decoder that is specifically designed to provide a seamless and high-quality video decoding solution for various applications. This advanced component is ideal for use in digital video recording, surveillance systems, automotive infotainment, and video conferencing, among other applications where clear and crisp video playback is essential.

At the heart of the MAX9526ATJ+T is its ability to support multiple video formats, including NTSC, PAL, and SECAM. It can decode these analog video signals and convert them into a digital format that can be easily processed by other components in the system. This versatility makes it a perfect choice for systems that need to operate across different regions and standards.

The device comes in a compact 32-pin thin QFN package, which allows for space-saving designs without compromising performance. The MAX9526ATJ+T operates over a wide temperature range, making it suitable for use in harsh environments where reliability is crucial.

Featuring an integrated anti-aliasing filter and an adaptive 2D comb filter, the MAX9526ATJ+T ensures high-quality video output with reduced noise and sharp image details. Its automatic gain control (AGC) and clamp restoration functionality further enhance the video signal, delivering consistent performance even in challenging signal conditions.

One of the key benefits of the MAX9526ATJ+T is its low power consumption, which is critical for battery-powered devices or energy-efficient systems. Additionally, the decoder includes programmable hue, brightness, saturation, and contrast controls, allowing for fine-tuning of the video output to match specific user preferences or display requirements.

The MAX9526ATJ+T is equipped with an I2C-compatible serial interface, which simplifies system integration and allows for easy configuration and control of the decoder's settings. This digital interface also enables the device to be part of a larger, microcontroller-based system where other peripherals can be controlled in a synchronized manner.

In summary, the Maxim Integrated MAX9526ATJ+T high-definition video decoder is a powerful and versatile solution for any application requiring high-quality video decoding. Its combination of performance, integration, and ease of use makes it an excellent choice for designers looking to enhance their video processing capabilities.

You May Also Be Interested in

Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
AKM Semiconductor Inc.
Lowest to $30.6950
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
NXP / Nexperia
MPEG-2 video and MPEG-audio/AC-3 audio encoder with multiplexer
Lowest to $157.8948
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess