EN
  • EN
  • DE

PIC24FJ1024GB610-I/PT

Part No PIC24FJ1024GB610-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 100TQFP / PIC series Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 1MB (341.5K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC24FJ1024GB610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 987575-PIC24FJ1024GB610-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ1024GB610-I/PT CAD Model

Description

Microchip Technology's PIC24FJ1024GB610-I/PT Microcontroller

The PIC24FJ1024GB610-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require efficient power consumption, robust performance, and flexible connectivity options. This 16-bit microcontroller is an ideal choice for designers looking for a product that balances processing power, integrated features, and cost.

Key Features:

  • Core: The MCU features a 16-bit PIC24F core with a maximum speed of 32 MHz, providing a solid balance between low power consumption and processing capability.
  • Memory: It comes with an impressive 1024KB of Flash memory and 32KB of RAM, allowing for ample space for complex applications and data storage.
  • Digital Communication: The device includes multiple communication interfaces such as UART, SPI, and I2C, enabling easy data exchange with peripherals and other microcontrollers.
  • USB Connectivity: With a full-speed USB 2.0 Device/Host/OTG interface, the PIC24FJ1024GB610-I/PT can handle various USB applications, making it highly versatile for USB-based system designs.
  • Flexible I/O: The MCU offers up to 85 I/O pins, providing a wide range of options for interfacing with sensors, actuators, and other electronic components.
  • Analog Features: It includes a 10-bit, 24-channel Analog-to-Digital Converter (ADC) and three comparators, facilitating accurate analog signal measurement and comparison.
  • Temperature Range: The device operates within an extended industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Housed in a 64-TQFP package, the microcontroller is compact and suitable for space-constrained applications.

Applications:

The PIC24FJ1024GB610-I/PT is versatile and can be used in various applications such as industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) devices. Its extensive feature set and USB capabilities make it particularly well-suited for embedded systems that require connectivity and data transfer functionalities.

Overall, the PIC24FJ1024GB610-I/PT from Microchip Technology is a powerful and feature-rich microcontroller that offers designers a flexible platform for creating sophisticated applications in a range of industries.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4927 $52.4635
12+ $8.6094 $103.3128
18+ $8.3403 $150.1254
25+ $8.0713 $201.7825
33+ $7.8023 $257.4759
43+ $6.9951 $300.7893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess