EN
  • EN
  • DE

SN74AHCT1G125DRLR

Part No SN74AHCT1G125DRLR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description SINGLE BUS BUFFER GATE WITH 3-STATE OUTPUT | IC BUFFER NON-INVERT 5.5V SOT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-553
Supplier Device Package SOT-5
Family Part Number 74AHCT1G125
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253625-SN74AHCT1G125DRLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT1G125DRLR CAD Model

Description

Product Overview: SN74AHCT1G125DRLR by Texas Instruments

The SN74AHCT1G125DRLR is a high-performance, single-bit bus buffer gate with a three-state output from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology. It is designed to provide a high drive capability while maintaining low static power dissipation, making it ideal for a wide range of applications in modern electronics.

This particular model comes in a small SOT-5X3 package, which is highly suitable for space-constrained applications. The SN74AHCT1G125DRLR operates over a broad voltage range of 4.5 V to 5.5 V, which is typical for 5V systems, and it provides a balanced propagation delay and transition times. This feature ensures reliable and fast data transmission, which is critical for high-speed digital systems.

The device features a single-bit line driver with a 3-state output. The output enters a high impedance state when the output-enable (OE) input is high, which effectively isolates the bus line. This functionality is essential for multiplexing and bus management in complex digital systems, allowing multiple devices to share a common bus without interference.

One of the key advantages of the SN74AHCT1G125DRLR is its compatibility with both TTL and CMOS logic levels. This makes it versatile for interfacing with various logic families, thereby simplifying design and reducing the need for additional level-shifting components. Additionally, the device boasts excellent noise immunity and low power consumption, which are crucial for battery-operated and portable devices.

TI's commitment to quality ensures that the SN74AHCT1G125DRLR meets stringent standards, providing reliable performance in a wide temperature range from -40°C to 85°C. This temperature range, along with its robust latch-up performance, makes the device suitable for industrial and automotive applications, as well as consumer electronics, computing, and data communication systems.

In summary, the SN74AHCT1G125DRLR is a versatile, high-performance buffer gate that offers designers a compact, power-efficient solution for their digital interfacing needs. With its advanced features and reliable performance, this TI product is an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1819 $50.0225
670+ $0.1493 $100.0310
1,040+ $0.1446 $150.3840
1,430+ $0.1400 $200.2000
1,850+ $0.1353 $250.3050
2,475+ $0.1213 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,100 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess