EN
  • EN
  • DE

TVP5147M1PFPR

Part No TVP5147M1PFPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 10BIT 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Decoder
Applications LCD TV/Monitor
Analog Supply Voltage 1.8V, 3.3V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 035444-TVP5147M1PFPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVP5147M1PFPR CAD Model

Description

Texas Instruments TVP5147M1PFPR Video Decoder

The Texas Instruments TVP5147M1PFPR is a high-quality, 10-bit digital video decoder that is capable of handling a wide range of analog video signals. This versatile decoder can convert NTSC, PAL, and SECAM video formats into digital video output streams that can be easily processed by various multimedia applications. The TVP5147M1PFPR is an ideal solution for video capture, surveillance systems, and any application requiring a reliable and high-performing analog-to-digital video conversion.

Featuring advanced technology, the TVP5147M1PFPR offers excellent picture quality with its 2D comb filter for NTSC and PAL, which reduces cross-color and cross-luminance artifacts. It also supports component video inputs that can handle 480i, 576i, 480p, 576p, 720p, and 1080i formats, providing a flexible interface for high-definition video sources.

The device includes a multitude of video input options, such as S-Video and composite video inputs, allowing it to connect with various types of analog video sources. It also features programmable video output formats, which include ITU-R BT.656, 8-bit 4:2:2, or RGB (with external DAC), making it highly adaptable to different output requirements.

With its I2C programmable control interface, the TVP5147M1PFPR allows for easy customization and control over various functions such as brightness, contrast, saturation, hue control, and sharpness. This level of control ensures that users can fine-tune the video output to match the specific needs of their applications.

The device is packaged in a 80-pin TQFP (Thin Quad Flat Pack), which makes it compact and suitable for space-constrained applications. Its low power consumption and operational efficiency make it an environmentally friendly and cost-effective solution for video decoding tasks.

The TVP5147M1PFPR from Texas Instruments is a robust and reliable choice for developers and engineers looking for a high-quality video decoding solution. Its combination of advanced features, high performance, and ease of use ensures that it can meet the needs of a wide array of video processing applications.

You May Also Be Interested in

NXP / Nexperia
Digital video encoder
Lowest to $4.7066
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
AKM Semiconductor Inc.
Lowest to $30.6950
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Asahi Kasei Microsystems
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0264 $64.1056
8+ $13.1499 $105.1992
12+ $12.7390 $152.8680
17+ $12.3280 $209.5760
21+ $11.9171 $250.2591
29+ $10.6843 $309.8447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess