EN
  • EN
  • DE

TUSB8043RGCT

Part No TUSB8043RGCT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB HUB CONTROLLER 64VQFN  /  USB Hub Controller USB 3.1 USB Interface 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.1
Voltage - Supply 1.1V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number TUSB8043
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TUSB8043RGCT-ND,296-47493-6,296-47493-2,296-47493-1
Standard Package 250
Win Source Part Number 1010276-TUSB8043RGCT
Ultra Librarian 3D Model Ultra Librarian TUSB8043RGCT CAD Model

Description

Product Overview: TUSB8043RGCT

The TUSB8043RGCT is a state-of-the-art USB 3.2 Gen 1 hub controller designed and manufactured by Texas Instruments. This advanced integrated circuit (IC) is engineered to expand a single USB 3.2 Gen 1 port into four downstream ports, enabling multiple devices to connect to a host system simultaneously. The TUSB8043RGCT is housed in a compact 64-VQFN package, making it an ideal solution for space-constrained applications.

This hub controller integrates key features that make it a versatile and robust solution for a wide range of USB interface applications. It supports SuperSpeed (SS), High-Speed (HS), Full-Speed (FS), and Low-Speed (LS) traffic, ensuring compatibility with various USB devices. With its integrated USB 2.0 hub and original USB 3.2 Gen 1 PHYs, the TUSB8043RGCT delivers reliable performance and high data transfer rates, which are essential for modern peripherals such as external storage, cameras, and network interfaces.

The TUSB8043RGCT comes equipped with several value-added features. It includes an onboard Shared Link (SLINK) feature that allows for efficient sharing of USB 2.0 data paths, reducing pin count and design complexity. Moreover, the device supports Battery Charging 1.2, enabling faster charging of connected devices and enhancing user experience. The hub controller also offers configurable port power switching and overcurrent detection, providing enhanced protection for connected devices.

To facilitate easy integration into system designs, the TUSB8043RGCT supports I2C for hub configuration, including port status and control. This feature provides designers with the flexibility to tailor the hub's behavior to specific application requirements. Additionally, the IC is compliant with the USB 3.2 Gen 1 specification and is backward compatible with previous USB standards, ensuring seamless operation with legacy USB devices.

Overall, the TUSB8043RGCT from Texas Instruments is an excellent choice for developers and manufacturers looking to incorporate a high-performance, feature-rich USB hub into their products. Its combination of high-speed data transfer, robust protection features, and configuration flexibility makes it a top contender in the USB hub market.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5656 $58.6968
7+ $16.0538 $112.3766
10+ $15.5522 $155.5220
14+ $15.0505 $210.7070
18+ $14.5488 $261.8784
23+ $13.0438 $300.0074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess