The LTC2854CDD#TRPBF is a high-performance RS485/RS422 transceiver from Linear Technology, designed to provide robust communication in noisy industrial environments and over long cable runs. This integrated circuit is suitable for bidirectional data communication on balanced transmission lines and is compliant with the TIA/EIA-485A standard.
Key Features
- Interface Type: RS485, RS422
- Data Rate: Up to 20Mbps
- Supply Voltage: 3.3V to 5V operation
- Low Power Shutdown: Features a low power shutdown mode that reduces the supply current to 10μA
- Extended Temperature Range: Operates across an industrial temperature range from -40°C to +85°C
- Integrated Protection: Offers robust protection against overvoltage and fault conditions, including ±25kV ESD protection on transceiver input/output pins
- Packaging: Comes in a compact 10-lead DFN package
Applications
The LTC2854CDD#TRPBF is ideal for a variety of applications where reliable data transmission is critical. It is commonly used in:
- Industrial control systems
- Networked devices in harsh environments
- Automated factory equipment
- Building automation and HVAC systems
- Remote sensors and telemetry units
Product Advantages
The LTC2854CDD#TRPBF stands out for its ability to maintain signal integrity in the presence of common-mode noise and its high level of integration, which simplifies design and reduces board space requirements. Its low-power shutdown mode and wide supply voltage range make it a versatile choice for battery-powered and energy-efficient applications. The device's robust protection features ensure long-term reliability and reduce the risk of damage due to electrical overstress, enhancing system uptime and longevity.
Ordering Information
The product is available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating automated assembly processes for high-volume production. Ensure to consult the manufacturer's datasheet for detailed specifications and application notes to maximize the performance of the LTC2854CDD#TRPBF in your design.