EN
  • EN
  • DE

MIMXRT595SFFOC

Part No MIMXRT595SFFOC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 249FOWLP / ARM® Cortex®-M33 RT500 Microcontroller IC 32-Bit Dual-Core 200MHz External Program Memory 249-FOWLP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity EBI/EMI, I²C, MMC/SD/SDIO, SPDIF, SPI, UART/USART, USB2.0 OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 136
Program Memory Type External Program Memory
RAM Size 5M x 8
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -20°C ~ 70°C
Mounting Surface Mount
Case / Package 249-WFBGA
Supplier Device Package 249-FOWLP (7x7)
Base Product Number MIMXRT595
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-MIMXRT595SFFOC,935416245557,935416245518
Standard Package 260
Win Source Part Number 1322097-MIMXRT595SFFOC
Ultra Librarian 3D Model Ultra Librarian MIMXRT595SFFOC CAD Model

Description

The NXP MIMXRT595SFFOC microcontroller is a high-performance, advanced microcontroller unit (MCU) designed to meet the needs of various demanding applications. With its cutting-edge features and capabilities, this MCU is ideal for industrial control, IoT devices, automotive systems, and sophisticated consumer electronics.

At the heart of the MIMXRT595SFFOC is an Arm® Cortex®-M33 core that runs at a blistering speed of up to 300 MHz, providing ample computational power to handle complex tasks with ease. The integration of a floating-point unit (FPU) and an advanced memory architecture further enhances its performance, allowing for efficient data handling and mathematical computations.

This MCU boasts a high level of integration, featuring a wide range of built-in peripherals that reduce the need for external components. These include multiple high-speed USB interfaces, advanced analog capabilities with ADCs and DACs, and a multitude of communication interfaces such as SPI, I2C, and UARTs, enabling seamless connectivity with other devices and systems.

Security is a paramount concern in today's connected world, and the MIMXRT595SFFOC addresses this with its robust security features. It includes secure boot, encryption modules, and a random number generator to ensure the integrity and confidentiality of data. Moreover, the MCU's secure enclave provides an isolated environment to run sensitive code, protecting against software and hardware attacks.

The MIMXRT595SFFOC also supports a flexible power management system, designed to optimize energy consumption across various modes of operation. This makes it an excellent choice for battery-powered and energy-conscious applications.

Developers will appreciate the comprehensive development support provided by NXP, including software libraries, development tools, and a strong community forum. This support, combined with the MCU's rich feature set, facilitates rapid development and deployment of advanced applications.

In summary, the NXP MIMXRT595SFFOC microcontroller is a versatile and powerful solution that delivers the performance, connectivity, security, and energy efficiency needed for the next generation of innovative electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess