EN
  • EN
  • DE

TUSB7340RKMT

Part No TUSB7340RKMT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 4-PORT USB HUB 100WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Protocol USB
Purpose Host Controller
Standards USB 3.0
Supply Voltage - Operating 1.1V, 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 100-WQFN-MR (9x9)
Win Source Part Number 134538-TUSB7340RKMT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TUSB7340RKMT CAD Model

Description

Texas Instruments TUSB7340RKMT USB 3.0 Host Controller

The TUSB7340RKMT is a cutting-edge USB 3.0 host controller from the renowned semiconductor manufacturer, Texas Instruments. This high-performance integrated circuit is designed to enhance the connectivity capabilities of a wide range of electronic devices, including desktop and laptop computers, docking stations, monitors, and many other peripherals that require fast and reliable USB connections.

The TUSB7340RKMT boasts an impressive array of features that make it a standout choice for system designers and engineers. It supports up to four downstream ports, which allows for multiple USB devices to be connected and operated simultaneously. The controller is compliant with the SuperSpeed USB 3.0 specification, which means it can facilitate data transfer rates of up to 5 Gbps, a significant improvement over previous USB standards.

In terms of compatibility, the TUSB7340RKMT is highly versatile. It is backward compatible with USB 2.0 and 1.1 devices, ensuring that a broad range of existing USB peripherals can be used without any issues. This feature is particularly useful for users who own legacy devices but still want to benefit from the speed enhancements of USB 3.0 for newer equipment.

The device is housed in a compact 76-pin VQFN (RKMT) package, making it suitable for space-constrained applications. It also includes an integrated PHY, which simplifies the design and reduces the overall bill of materials for the end product. Texas Instruments has designed the TUSB7340RKMT with a focus on power efficiency, which is critical for battery-powered devices and systems that require energy-saving features.

For developers, Texas Instruments provides comprehensive technical support, including detailed datasheets, reference designs, and application notes. This ensures that integrating the TUSB7340RKMT into a design is as smooth and straightforward as possible, accelerating the development cycle and time-to-market for new products.

Overall, the TUSB7340RKMT is a robust and reliable USB 3.0 host controller that offers exceptional performance, compatibility, and efficiency, making it an ideal choice for next-generation consumer electronics, computing platforms, and industrial applications.

You May Also Be Interested in

Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5952 $58.3808
9+ $11.9756 $107.7804
13+ $11.6014 $150.8182
18+ $11.2271 $202.0878
24+ $10.8529 $260.4696
31+ $9.7302 $301.6362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess