EN
  • EN
  • DE

LTR-3208

Part No LTR-3208
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description Property of Lite-On Only | SENSOR PHOTO 940NM TOP VIEW RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Voltage - Collector Emitter Breakdown (Maximum) 30V
Current - Collector (Ic) (Maximum) 3.6mA
Current - Dark (Id) (Maximum) 100nA
Wavelength 940nm
Viewing Angle 20°
Maximum Power 100mW
Mounting Style Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package Radial
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1209426-LTR-3208
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTR-3208 CAD Model

Description

The Lite-On Inc. LTR-3208 is a through-hole mounting style sensor that features a viewing angle of 20° and a wavelength of 940nm.

  • Viewing Angle: 20°
  • Wavelength: 940nm
  • Current Collector: 3.6mA
  • Voltage Collector Emitter Breakdown: 30V
  • Maximum Power: 100mW
  • Maximum Dark Current: 100nA
  • Applications: Sensors and Transducers
  • Packaging: Bulk
  • Operating Temperature: -40°C ~ 85°C
  • Popularity: Medium
  • Supply and Demand: Balanced

You May Also Be Interested in

Sharp Microelectronics
SENSOR PHOTO 860NM SIDE VIEW RAD / Phototransistors 860nm Side View Radial
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT CLEAR 1206
Lowest to $0.0465
Honeywell
PHOTOTRANSISTOR SILICON NPN T-1 / Phototransistor Chip Silicon 935nm 2-Pin T-1
Need more? Email Us
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSIST FLAT CLR MINI SMD
Lowest to $0.0253
Fairchild/ON Semiconductor
PHOTOTRANSISTOR IR 30V SIDELOOK
Lowest to $0.3430
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT TOP BK 1206
Lowest to $0.0447
TT Electronics
SENSOR PHOTO 890NM TOP VIEW PILL / Phototransistors 890nm Top View Pill
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess