EN
  • EN
  • DE

TUSB3410VF

Part No TUSB3410VF
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC CONV SERIAL-TO-USB 32-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications USB Serial Port Controller
Core Processor 8052
Program Memory Type ROM (10 kB)
Controller Series TUSB
Data RAM Size 18K x 8
Number of I/O 4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 035440-TUSB3410VF
Family Name TUSB3410
Introduction Date June 06, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB3410VF CAD Model

Description

The TUSB3410VF is a versatile USB to serial port controller from Texas Instruments, designed with an eye towards bridging legacy peripherals to the universal serial bus interface. This device is a perfect solution for applications that require a seamless connection between USB and older communication interfaces such as RS-232, RS-485, or even proprietary serial protocols.

Key Features

  • USB Interface: Compliant with USB 2.0 Full-Speed (12 Mbps), the TUSB3410VF ensures a reliable connection to the host computer and is backward compatible with USB 1.1.
  • Serial Port: The integrated UART supports various serial communication standards, providing flexibility for connecting to a wide range of devices.
  • Enhanced Capabilities: Equipped with an onboard 8052 microcontroller, the TUSB3410VF can handle complex protocol conversions and offers customizable firmware to meet specific application requirements.
  • Memory: Includes EEPROM and ROM options for storing firmware and device configuration settings, enhancing the adaptability of the product.
  • GPIO Support: General-purpose I/O pins are available for interfacing with external components, allowing for additional functionality and control.

Applications

The TUSB3410VF is ideally suited for a broad range of applications, particularly in areas where legacy serial devices need to be integrated into modern USB-based systems. Common use cases include industrial control, point-of-sale terminals, medical devices, and diagnostic equipment.

Quality and Reliability

As a product of Texas Instruments, the TUSB3410VF is manufactured to high standards, ensuring both quality and reliability for critical applications. TI's commitment to excellence means customers can trust this device for long-term performance in their products.

Technical Support and Resources

Developers can access a wealth of resources, including datasheets, application notes, and development tools, to facilitate the integration of the TUSB3410VF into their designs. Texas Instruments also provides dedicated technical support to assist with any challenges that may arise during development and deployment.

You May Also Be Interested in

Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Ricoh
Lowest to $13.5909
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Ricoh
Lowest to $1.6979
Ricoh
Lowest to $23.3784
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3761 $64.7522
4+ $26.5651 $106.2604
6+ $25.7349 $154.4094
9+ $24.9047 $224.1423
11+ $24.0746 $264.8206
14+ $21.5841 $302.1774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,001 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess