EN
  • EN
  • DE

PNX1502E/G

Part No PNX1502E/G
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MEDIA PROC 300MHZ 456-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Series PNX15xx
Packaging Tray
Applications Multimedia
Core Processor TM3260
Controller Series Nexperia
Interface I2C, 2-Wire Serial
Number of I/O 61
Operating Supply Voltage 1.23 V ~ 1.37 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style SMD/SMT
Package 456-BGA
Manufacturer Device Package 456-PBGA (27x27)
Win Source Part Number 004449-PNX1502E/G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PNX1502E/G CAD Model

Description

The PNX1502E/G is a sophisticated multimedia processor designed by NXP Semiconductors, tailored for a wide range of applications that demand high-performance audio and video processing capabilities. This robust processor is built on a powerful architecture that enables it to handle complex multimedia tasks with ease, making it an ideal choice for the next generation of digital entertainment devices.

Key Features

  • High-Performance Processing: At the core of the PNX1502E/G lies a high-speed processing unit capable of delivering exceptional multimedia performance. This makes it suitable for applications requiring intensive audio and video processing, such as streaming devices, smart TVs, and gaming consoles.
  • Advanced Audio and Video Support: The processor supports a variety of audio and video formats, ensuring compatibility with most media types. This versatility allows product developers to create devices that can play a broad range of content without worrying about format restrictions.
  • Integrated Graphics Acceleration: With its integrated graphics acceleration, the PNX1502E/G can render high-quality graphics for user interfaces and games, providing a smooth and visually appealing experience for the end-user.
  • Low Power Consumption: Despite its powerful capabilities, the PNX1502E/G is designed to be energy-efficient, minimizing power consumption and heat generation. This feature is particularly important for portable devices where battery life is critical.

Applications

The PNX1502E/G processor is versatile enough to be used in a variety of devices. Its robust multimedia processing capabilities make it an excellent choice for:

  • High-definition televisions (HDTVs)
  • Set-top boxes and digital video recorders (DVRs)
  • Home theater systems
  • Interactive kiosks and digital signage
  • In-car entertainment systems

Conclusion

The PNX1502E/G from NXP stands out as a powerful and flexible multimedia processor that can elevate the performance of a wide range of audiovisual products. With its advanced features and efficient power management, this processor is set to become a cornerstone component in the industry, providing manufacturers with the tools they need to innovate and enhance user experiences in the digital entertainment market.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1249 $72.2498
4+ $29.6419 $118.5676
7+ $28.7156 $201.0092
9+ $27.7893 $250.1037
11+ $26.8630 $295.4930
15+ $24.0841 $361.2615
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess