EN
  • EN
  • DE

KSZ9131MNXC

Part No KSZ9131MNXC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 8/8 64QFN  /  8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 8/8
Duplex Full, Half
Receiver Hysteresis 500 mV
Data Rate 10Mbps, 100Mbps, 1Gbps
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ9131
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-KSZ9131MNXC
Standard Package 260
Win Source Part Number 1008673-KSZ9131MNXC
Ultra Librarian 3D Model Ultra Librarian KSZ9131MNXC CAD Model

Description

Microchip Technology's KSZ9131MNXC

The KSZ9131MNXC is a robust Ethernet PHY transceiver from the reputable Microchip Technology, designed to address the high demands of network connectivity in industrial and automotive applications. This device provides a reliable solution for system designers looking to implement 100BASE-TX/10BASE-T Ethernet communication in their projects.

Key Features

  • High Performance: The KSZ9131MNXC supports 100Mbps (Fast Ethernet) and 10Mbps (Ethernet) operation, ensuring high-speed data transmission for critical applications.
  • Energy Efficiency: With support for Energy Efficient Ethernet (IEEE 802.3az), the KSZ9131MNXC can reduce power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
  • Robust Design: The device is engineered to withstand harsh industrial environments, providing reliable operation over extended temperature ranges.
  • Flexibility: It features an RGMII (Reduced Gigabit Media Independent Interface) for versatile connectivity options and easy integration with a variety of microcontrollers and processors.
  • Advanced Functionality: The KSZ9131MNXC includes LinkMD® cable diagnostics, which helps in identifying cable faults and assessing cable quality, thereby simplifying network maintenance and troubleshooting.

Applications

This transceiver is ideal for a wide array of applications where reliable network connectivity is crucial. It is commonly used in:

  • Industrial Control Systems
  • Automotive Infotainment and Diagnostics
  • Embedded Computing
  • Factory Automation
  • Building Automation and Security Systems

Technical Specifications

ParameterValue Part NumberKSZ9131MNXC Data Rate10/100 Mbps Interface TypeRGMII Supply Voltage1.8V/3.3V Package48-QFN Temperature RangeIndustrial

Overall, the KSZ9131MNXC from Microchip Technology is an excellent choice for system developers seeking a high-performance, energy-efficient, and durable Ethernet PHY transceiver for their networking needs.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0766 $54.6894
21+ $4.9859 $104.7039
32+ $4.8301 $154.5632
43+ $4.6743 $200.9949
56+ $4.5185 $253.0360
75+ $4.0511 $303.8325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess