EN
  • EN
  • DE

PNX5130EH/M2A/F4

Part No PNX5130EH/M2A/F4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Win Source Part Number 351009-PNX5130EH/M2A/F4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PNX5130EH/M2A/F4 CAD Model

Description

The PNX5130EH/M2A/F4 is a cutting-edge video post-processor IC designed and manufactured by NXP Semiconductors. This product is engineered to enhance the visual performance of high-definition television sets and is particularly suited for advanced TV applications. With its robust feature set, the PNX5130EH/M2A/F4 offers manufacturers the flexibility to create TVs that deliver superior image quality with a range of multimedia capabilities.

Key Features

  • High-Quality Video Processing: The PNX5130EH/M2A/F4 incorporates sophisticated algorithms designed to improve picture quality, including motion-compensated de-interlacing, scaling, and frame rate conversion.
  • Advanced Motion Processing: This IC is equipped with NXP's proprietary motion processing technology, which ensures smooth and clear images, even in fast-moving scenes.
  • Flexible Input Formats: It supports a wide range of video input formats, making it a versatile choice for various video sources and standards.
  • Multimedia Connectivity: With integrated support for HDMI 1.3, the PNX5130EH/M2A/F4 enables seamless connectivity to the latest multimedia devices.
  • 3D Ready: The device is 3D-capable, providing an immersive viewing experience by supporting various 3D formats.

Applications

The PNX5130EH/M2A/F4 is ideal for a broad spectrum of applications within the consumer electronics market. It is particularly well-suited for:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Advanced digital signage solutions

Technical Specifications

The PNX5130EH/M2A/F4 boasts a robust set of technical specifications that make it a powerful choice for high-performance video processing:

  • Integrated HDMI 1.3 receiver with HDCP 1.2
  • Support for multiple video output formats
  • Programmable video processing capabilities
  • 3D motion adaptive de-interlacing
  • Frame rate conversion and image enhancement features

Conclusion

Overall, the PNX5130EH/M2A/F4 from NXP Semiconductors represents a sophisticated solution for enhancing the video capabilities of modern television sets. With its advanced processing power and wide range of features, it is poised to deliver an exceptional viewing experience to consumers.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
TPM /
Lowest to $8.7314
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 986 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess