EN
  • EN
  • DE

TUSB2E22YCGR

Part No TUSB2E22YCGR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description TUSB2E22YCGR  /  2 Channel 25-DSBGA (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications USB
Number of Channels 2
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 25-XFBGA, DSBGA
Supplier Device Package 25-DSBGA (2x2)
Base Product Number TUSB2E22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TUSB2E22YCGRTR
Standard Package 3,000
Win Source Part Number 1014437-TUSB2E22YCGR
Ultra Librarian 3D Model Ultra Librarian TUSB2E22YCGR CAD Model

Description

The TUSB2E22YCGR is a cutting-edge USB 2.0 high-speed signal conditioner designed and manufactured by Texas Instruments. This advanced product is specifically engineered to enhance signal quality by conditioning the USB signals in systems that require extended cable lengths or are housed in challenging electrical environments.

Key Features:

  • USB 2.0 Compliance: The TUSB2E22YCGR complies with the USB 2.0 standard, ensuring compatibility with a wide range of devices and systems.
  • Signal Conditioning: The device includes features that condition the signal to compensate for signal degradation due to long cable lengths, thus extending the range and reliability of USB connections.
  • High-Speed Data Rates: It supports high-speed data rates of up to 480 Mbps, making it suitable for applications that require fast data transfer.
  • Low Power Consumption: Designed with energy efficiency in mind, the TUSB2E22YCGR operates with minimal power consumption, which makes it ideal for portable and battery-powered applications.
  • Enhanced Signal Integrity: The signal conditioner improves signal integrity, providing robust operation in environments with high levels of electromagnetic interference (EMI).
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance across diverse operating conditions.

Applications:

The TUSB2E22YCGR is versatile and can be used in various applications, including but not limited to:

  • Desktop and Laptop Computers
  • Docking Stations
  • USB Hubs and Peripherals
  • Industrial Control Systems
  • Consumer Electronics

Technical Specifications:

The TUSB2E22YCGR comes in a compact QFN package, making it suitable for space-constrained applications. It requires a single 3.3V power supply for operation and includes an integrated 1.5kΩ pull-up resistor on the upstream port, which simplifies the design for USB applications.

In conclusion, the TUSB2E22YCGR from Texas Instruments is a robust USB 2.0 high-speed signal conditioner, perfect for designers looking to enhance USB signal quality in their products. Its combination of high-speed data transfer, low power consumption, and improved signal integrity makes it a reliable choice for a multitude of USB-enabled devices.

You May Also Be Interested in

Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4335 $52.0345
17+ $6.0993 $103.6881
26+ $5.9087 $153.6262
35+ $5.7181 $200.1335
46+ $5.5275 $254.2650
61+ $4.9557 $302.2977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,763 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess