EN
  • EN
  • DE

TUSB214QRWBTQ1

Part No TUSB214QRWBTQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12X2QFN / USB Interface 12-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications USB
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Mounting SMD (SMT)
Base Product Number TUSB214
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TUSB214QRWBTQ1CT,TEXTISTUSB214QRWBTQ1,TUSB214QRWBTQ1-ND,2156-TUSB214QRWBTQ1,296-TUSB214QRWBTQ1TR,296-TUSB214QRWBTQ1DKR
Standard Package 250
Win Source Part Number 1178536-TUSB214QRWBTQ1
Ultra Librarian 3D Model Ultra Librarian TUSB214QRWBTQ1 CAD Model

Description

Overview of TUSB214QRWBTQ1

The TUSB214QRWBTQ1 is a high-performance signal conditioner designed and manufactured by Texas Instruments (TI). This advanced integrated circuit is specifically engineered to enhance the signal quality of USB 2.0 data lines. It is particularly suitable for applications where maintaining signal integrity is crucial, such as in automotive infotainment systems, consumer electronics, and industrial equipment.

Key Features

  • Signal Conditioning: The TUSB214QRWBTQ1 applies equalization to the USB 2.0 data lines, which compensates for signal degradation caused by long cables or PCB traces, ensuring a robust data connection.
  • Adaptive Equalization: The device features built-in adaptive equalization that automatically adjusts to the optimal level, depending on the signal loss of the USB path.
  • High-Speed Data Transfer: This signal conditioner supports high-speed data rates of up to 480 Mbps, making it ideal for applications that require fast data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the TUSB214QRWBTQ1 consumes minimal power, which is critical for battery-powered devices.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for use in harsh automotive environments.

Applications

The TUSB214QRWBTQ1 is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and telematics systems
  • Portable consumer electronics
  • Industrial control units
  • USB docking stations and hubs
  • USB active cable solutions

Quality and Reliability

As a product designed for use in automotive and industrial applications, the TUSB214QRWBTQ1 meets stringent quality and reliability standards. It is qualified under the AEC-Q100 standard, which ensures that the device can withstand the rigors of automotive operational conditions. Additionally, the TUSB214QRWBTQ1 comes in a compact QFN package, which allows for a small footprint on the PCB and is suitable for space-constrained applications.

Overall, the TUSB214QRWBTQ1 from Texas Instruments is a robust USB 2.0 signal conditioner that offers enhanced signal quality, adaptive equalization, and low-power operation, making it an excellent choice for a wide range of high-speed data transfer applications.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5284 $53.4940
80+ $1.2541 $100.3280
125+ $1.2149 $151.8625
175+ $1.1757 $205.7475
220+ $1.1365 $250.0300
295+ $1.0190 $300.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess