EN
  • EN
  • DE

MSP430F47176IPZR

Part No MSP430F47176IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 92KB FLASH 100LQFP / MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 92KB (92K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 6x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series MSP430F47176
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808841-MSP430F47176IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430F47176IPZR CAD Model

Description

Product Overview: MSP430F47176IPZR by Texas Instruments

The MSP430F47176IPZR is a high-performance microcontroller unit (MCU) from the renowned MSP430 family produced by Texas Instruments (TI). This MCU is designed to cater to a wide range of applications, particularly those requiring low power consumption and high integration. The MSP430F47176IPZR is an ideal choice for industrial, metering, and sensing applications, thanks to its robust architecture and comprehensive features.

At the heart of the MSP430F47176IPZR is a 16-bit RISC CPU that offers exceptional power efficiency. The MCU operates at a voltage range of 1.8V to 3.6V, which allows for extended battery life in portable devices. Its flexible clock system enables the device to run at up to 16 MHz, providing a perfect balance between processing power and energy consumption.

One of the key features of the MSP430F47176IPZR is its integrated memory. It boasts 120KB of flash memory, which is partitioned into several banks that can be independently erased or programmed, facilitating easier and more flexible data management. Additionally, it comes with 8KB of RAM, allowing for efficient handling of temporary data and buffer storage.

The MSP430F47176IPZR includes a rich set of peripherals that enhance its functionality. It has multiple communication interfaces, such as SPI, UART, and I2C, enabling seamless connectivity with other devices and systems. For precise timing and control, the MCU is equipped with a 16-bit hardware multiplier, a real-time clock, and several 16-bit timers.

For robust data acquisition, the MSP430F47176IPZR features a 12-bit analog-to-digital converter (ADC) with integrated temperature and battery voltage sensors. This makes it suitable for precise monitoring tasks in various environments. The MCU also supports an extended temperature range, ensuring reliable operation under challenging conditions.

Designed with a focus on security, the MSP430F47176IPZR incorporates a hardware multiplier that accelerates encryption algorithms, and a watchdog timer to prevent system malfunctions. The MCU is available in a 100-pin LQFP (Low-profile Quad Flat Package), which allows for compact PCB designs.

Overall, the MSP430F47176IPZR from Texas Instruments is a versatile and efficient solution for designers looking to optimize their products for power-sensitive and space-constrained applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6797 $58.7188
9+ $12.0449 $108.4041
13+ $11.6685 $151.6905
18+ $11.2921 $203.2578
23+ $10.9157 $251.0611
31+ $9.7865 $303.3815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess