EN
  • EN
  • DE

TUSB213IRGYR

Part No TUSB213IRGYR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14VQFN / Signal Processing Interface 14-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Signal Processing
Interface USB
Voltage - Supply 4.4V ~ 5.5V
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
Mounting SMD (SMT)
Base Product Number TUSB213
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52175-1,296-52175-2,TUSB213IRGYR-ND,296-52175-6
Standard Package 3,000
Win Source Part Number 978742-TUSB213IRGYR
Ultra Librarian 3D Model Ultra Librarian TUSB213IRGYR CAD Model

Description

Introducing the TUSB213IRGYR from Texas Instruments

The TUSB213IRGYR is a high-performance signal conditioner designed by Texas Instruments to enhance the signal quality of USB 2.0 data lines. This state-of-the-art device is specifically engineered to provide an optimal solution for applications where signal integrity is paramount, such as in high-speed data communication and industrial environments.

Key Features

  • Signal Conditioning: The TUSB213IRGYR employs advanced techniques to condition the USB 2.0 differential data signal. It compensates for signal loss and improves signal quality, ensuring robust data transmission even over long cable lengths or through connectors with less than ideal characteristics.
  • Adjustable Equalization: With a built-in equalization feature, users can fine-tune the performance of the TUSB213IRGYR to match specific system requirements, enhancing flexibility and adaptability to different scenarios.
  • High-Speed Data Rates: This device supports the full range of USB 2.0 high-speed data rates up to 480 Mbps, making it suitable for a wide array of high-speed data applications.
  • Eye Diagram Improvement: The TUSB213IRGYR significantly improves the eye diagram opening, which is critical for maintaining signal integrity and reducing bit error rates in digital communication systems.
  • Compact Design: Housed in a small and energy-efficient QFN package, the TUSB213IRGYR is designed for space-constrained applications, allowing for easy integration into existing designs without the need for significant layout changes.

Applications

The versatility of the TUSB213IRGYR makes it ideal for a wide range of applications, including:

  • USB hub and docking stations
  • Desktop and laptop computers
  • Consumer electronics
  • Industrial control systems
  • Data storage and communication devices

Conclusion

With its advanced signal conditioning capabilities, adjustable equalization, and support for high-speed data rates, the TUSB213IRGYR from Texas Instruments is an invaluable component for any application requiring reliable USB 2.0 data transmission. Its ability to enhance signal integrity and reduce bit error rates makes it a top choice for designers looking to maintain high-quality data communication in challenging environments.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0023 $50.0230
25+ $4.1045 $102.6125
38+ $3.9762 $151.0956
52+ $3.8480 $200.0960
68+ $3.7197 $252.9396
90+ $3.3349 $300.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,310 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess