EN
  • EN
  • DE

PI3HDMI2310FFEX

Part No PI3HDMI2310FFEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / HDMI Interface 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Applications HDMI
Voltage - Supply 3.3V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Mounting Type Surface Mount
Base Product Number PI3HDMI2310
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889106-PI3HDMI2310FFEX
Ultra Librarian 3D Model Ultra Librarian PI3HDMI2310FFEX CAD Model

Description

The PI3HDMI2310FFEX is a sophisticated HDMI interface product from Diodes Incorporated, designed to cater to the high demands of modern multimedia applications. This interface IC is a perfect solution for systems that require high-definition content transmission, offering seamless integration for a range of consumer electronics such as digital TVs, gaming consoles, and home theater systems.

Key Features

  • High-Definition Multimedia Interface: The PI3HDMI2310FFEX supports HDMI 1.3, ensuring compatibility with a broad spectrum of HDMI-enabled devices and content.
  • Enhanced Display Capabilities: With the ability to support deep color modes and high bandwidth digital content protection (HDCP 1.3), it provides a secure and immersive viewing experience.
  • Audio Return Channel: This feature simplifies the audio connection between your TV and audio system, reducing cable clutter and streamlining setup.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it an eco-friendly choice for energy-conscious consumers.
  • Integrated Equalizer: The built-in equalizer ensures signal integrity over long cable runs, delivering clear and stable images without degradation.

Applications

The versatility of the PI3HDMI2310FFEX makes it suitable for a wide array of applications. It is particularly well-suited for:

  • High-definition televisions (HDTVs)
  • Gaming consoles
  • Digital video recorders (DVRs)
  • Blu-ray players
  • Home theater PCs (HTPCs)

Technical Specifications

Equipped with state-of-the-art technology, the PI3HDMI2310FFEX offers:

  • Support for 12-bit per channel (36-bit total) deep color
  • Compliance with HDMI 1.3 and HDCP 1.3 standards
  • TMDS clock frequency up to 225MHz
  • Integrated TMDS level shifters and termination resistors
  • ESD protection on all pins

The PI3HDMI2310FFEX from Diodes Incorporated is an ideal choice for developers and manufacturers looking for a reliable and high-performance HDMI interface solution. Its advanced features and capabilities ensure that it can meet the needs of the most demanding multimedia applications.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess