EN
  • EN
  • DE

TUSB2136PM

Part No TUSB2136PM
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB HUB I/O CONTROL 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 25mA
Temperature Range - Operating 0°C to 70°C
Case / Package 64-LQFP (10x10)
Win Source Part Number 1114868-TUSB2136PM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TUSB2136
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TUSB2136PM CAD Model

Description

Overview of TUSB2136PM from Texas Instruments

The TUSB2136PM is a cutting-edge USB interface device from the renowned semiconductor manufacturer, Texas Instruments. This product is designed to cater to the needs of high-speed USB applications, providing an efficient and reliable solution for connecting multiple devices to a host system.

Key Features

  • USB Compliance: The TUSB2136PM is fully compliant with the USB 2.0 specification, ensuring compatibility with a wide range of USB devices and guaranteeing high-speed data transfer rates of up to 480 Mbps.
  • Integrated Hub: It features an integrated 2-port hub that allows users to expand their USB connectivity, making it an ideal choice for systems with limited USB ports.
  • Advanced Power Management: The product supports advanced power management techniques, including dynamic power switching and over-current protection, which helps to maintain the safety and efficiency of connected devices.
  • Customizable Options: Texas Instruments provides support for firmware customization, enabling users to tailor the TUSB2136PM's functionality to their specific application requirements.
  • Robust Design: Designed with industrial-grade quality, the TUSB2136PM ensures reliable operation in various environments, making it suitable for both consumer and industrial applications.

Applications

The versatility of the TUSB2136PM allows it to be used in a multitude of applications, including but not limited to:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hub capabilities
  • Peripheral sharing devices
  • USB multifunction printers

Technical Support and Resources

Developers and engineers can access a wealth of resources provided by Texas Instruments to facilitate the integration of the TUSB2136PM into their projects. These resources include detailed datasheets, application notes, design guides, and a supportive online community where professionals can share insights and ask for assistance.

With its blend of performance, flexibility, and support, the TUSB2136PM from Texas Instruments stands out as a superior choice for enhancing USB connectivity in a wide array of electronic devices.

You May Also Be Interested in

Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6608 $53.3040
12+ $8.7474 $104.9688
18+ $8.4740 $152.5320
25+ $8.2007 $205.0175
32+ $7.9273 $253.6736
43+ $7.1072 $305.6096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess