EN
  • EN
  • DE

LCP1511DRL/F

Part No LCP1511DRL/F
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer STMicroelectronics
Win Source Part Number 295560-LCP1511DRL/F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LCP1511DRL/F CAD Model

Description

Introducing the LCP1511DRL/F from STMicroelectronics

The LCP1511DRL/F is a state-of-the-art product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular device is designed to cater to the needs of modern electronics, offering a robust solution for various applications. The LCP1511DRL/F stands out due to its exceptional performance, versatility, and efficiency, making it an ideal choice for designers and engineers looking to enhance their systems.

Key Features

  • High Precision: The LCP1511DRL/F boasts high accuracy levels, ensuring that it delivers consistent and reliable performance in all conditions. This precision is critical for applications where even the slightest variation can lead to significant consequences.
  • Low Power Consumption: Designed with energy efficiency in mind, this product is ideal for battery-powered devices. Its low power consumption helps extend battery life, making it an eco-friendly option for portable and wearable technology.
  • Compact Design: The small footprint of the LCP1511DRL/F allows it to fit into tight spaces, providing greater flexibility for PCB design. This compactness is especially beneficial in applications where space is at a premium.
  • Durability: STMicroelectronics is known for the durability of its products, and the LCP1511DRL/F is no exception. It is built to withstand harsh conditions and provide a long operational life, reducing the need for frequent replacements and maintenance.

Applications

The LCP1511DRL/F is suitable for a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Telecommunications

Why Choose the LCP1511DRL/F?

Choosing the LCP1511DRL/F from STMicroelectronics means selecting a product that delivers on performance without compromising on quality or efficiency. Its adaptability to various applications and commitment to sustainability make it a forward-thinking choice for any project. With STMicroelectronics' reputation for excellence and innovation, the LCP1511DRL/F is a component that you can rely on for your electronic designs.

For more detailed specifications and application notes, or to request samples, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess