EN
  • EN
  • DE

STM32L4R5ZIY6TR

Part No STM32L4R5ZIY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144WLCSP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-WLCSP (5.24x5.24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4R
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 115
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA, WLCSP
Supplier Device Package 144-WLCSP (5.24x5.24)
Base Product Number STM32L4R5
Other Names 497-17673-1,-1138-STM32L4R5ZIY6TRCT,497-17673-2,-1138-STM32L4R5ZIY6TRDKR,-1138-STM32L4R5ZIY6TR,497-17673-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262166-STM32L4R5ZIY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L4R5ZIY6TR CAD Model

Description

The STM32L4R5ZIY6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, belonging to their STM32L4 series, which is renowned for its remarkable power efficiency and performance. This microcontroller is based on the high-performance ARM Cortex-M4 32-bit RISC core operating at a frequency of up to 120 MHz. The Cortex-M4 core features a Floating point unit (FPU) single precision which supports all ARM single-precision data-processing instructions and data types. Additionally, it implements a full set of DSP instructions and a memory protection unit (MPU) which enhances application security.

The STM32L4R5ZIY6TR MCU comes with a rich set of peripherals that are suitable for a wide range of applications such as industrial control, consumer electronics, medical devices, and Internet of Things (IoT) applications. It includes multiple communication interfaces such as I2C, SPI, USART, UART, USB, and CAN, which can cater to various communication requirements.

This MCU offers up to 2MB of Flash memory and 640KB of RAM, providing ample storage for complex applications and algorithms. The device's power management is highly flexible, featuring several low-power modes to ensure the best energy efficiency for battery-operated devices.

Furthermore, the STM32L4R5ZIY6TR supports a range of analog features including 12-bit ADCs, 12-bit DACs, and operational amplifiers. These features make it an ideal choice for applications requiring precise analog signal processing and real-time control capabilities.

The package also includes an LCD-TFT controller, making it a great option for applications with graphical user interfaces. With its advanced graphics capabilities, it can drive high-quality displays for user-friendly interfaces.

STMicroelectronics provides comprehensive development tools and software support for the STM32L4R5ZIY6TR, which includes libraries and drivers that simplify the development process, allowing for rapid prototyping and faster time-to-market.

The STM32L4R5ZIY6TR is available in a UFBGA169 package and is part of the STM32L4R5 series, which is known for its robust design and longevity, ensuring that applications built with this MCU can rely on long-term availability and support.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5608 $62.2432
10+ $12.7678 $127.6780
15+ $12.3689 $185.5335
20+ $11.9699 $239.3980
25+ $11.5709 $289.2725
34+ $10.3739 $352.7126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess