EN
  • EN
  • DE

TUSB1310ZAY

Part No TUSB1310ZAY
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX USB 3.0 175NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol USB 3.0
Number of Drivers/Receivers 1/1
Receiver Hysteresis 270mV
Supply Voltage - Operating 1.1 V, 1.8 V, 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 175-NFBGA (12x12)
Win Source Part Number 1114864-TUSB1310ZAY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB1310ZAY CAD Model

Description

Introducing the TUSB1310ZAY: A High-Performance USB 3.0 Transceiver by Texas Instruments

The TUSB1310ZAY is a cutting-edge USB 3.0 transceiver module designed by Texas Instruments, tailored for applications that demand high-speed data transfer and reliable connectivity. This advanced single-chip solution is an integral part of the SuperSpeed USB 3.0 interface, providing an impressive 5 Gbps data rate that enables swift and efficient data transfer between devices.

Designed with versatility in mind, the TUSB1310ZAY supports both USB 3.0 and USB 2.0 operation, ensuring backward compatibility with existing USB 2.0 devices. This feature is particularly beneficial for users looking to upgrade their systems without sacrificing compatibility with their current USB peripherals.

The TUSB1310ZAY boasts an array of features that make it stand out in the market. Its integrated PHY (Physical Layer) and Link Layer, compliant with the USB 3.0 specification, ensure that it delivers optimal performance and maintains the integrity of data transmission under various conditions. Moreover, the device is equipped with a PIPE (PHY Interface for the PCI Express) interface, which simplifies integration with a variety of host controllers.

Energy efficiency is another key attribute of the TUSB1310ZAY. The transceiver incorporates power-saving modes, including partial and full power-down states, which help reduce power consumption when the device is not actively transferring data. This makes it an ideal choice for battery-powered devices and applications where power conservation is crucial.

Manufactured in a compact 175-ball BGA (Ball Grid Array) package, the TUSB1310ZAY is designed to fit into space-constrained applications while offering robust performance. Its small footprint does not compromise its functionality or reliability, making it suitable for a wide range of products such as smartphones, tablets, digital cameras, and external storage devices.

Overall, the TUSB1310ZAY from Texas Instruments represents a perfect blend of speed, efficiency, and compatibility, making it an excellent choice for designers and manufacturers looking to incorporate SuperSpeed USB 3.0 functionality into their next-generation electronic products.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1684 $86.3368
3+ $35.4202 $106.2606
5+ $34.3133 $171.5665
7+ $33.2064 $232.4448
8+ $32.0996 $256.7968
11+ $28.7789 $316.5679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,474 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess