EN
  • EN
  • DE

TMS320F240PQ

Part No TMS320F240PQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 132BQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 28
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 132-BQFP (24.54x24.54)
Win Source Part Number 033288-TMS320F240PQ
Family Name TMS320F240
Introduction Date August 22, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F240PQ CAD Model

Description

The TMS320F240PQ is a highly integrated Digital Signal Processor (DSP) from Texas Instruments, specifically designed for motor control applications. It is part of the TMS320F2xx series, which is renowned for its performance and efficiency in processing algorithms that demand high-speed numerical computations. This DSP controller is ideal for a wide range of applications, including industrial control, automotive, and power management systems.

Key Features

  • High-Performance Static CMOS Technology: The TMS320F240PQ operates with a 20-ns instruction cycle time at a 50-MHz clock rate, delivering high-speed processing capabilities.
  • On-Chip Memory: It comes equipped with 16K words of Flash memory and 544 words of data RAM, which facilitates efficient program execution and data storage.
  • Flexible Peripheral Set: This DSP controller includes a variety of peripherals such as a quadrature encoder pulse (QEP) circuit, two serial ports, a watchdog timer, and a 16-bit timer.
  • PWM Outputs: Six pulse-width modulation (PWM) outputs provide precise control for motor and power inverter applications.
  • Robust Interrupt Structure: With 13 prioritized interrupt vectors, the TMS320F240PQ ensures responsive and reliable system control.
  • Advanced I/O: A total of 29 general-purpose I/O pins are available, making this DSP controller highly versatile in interfacing with other circuitry.

Applications

The TMS320F240PQ is adept at handling complex algorithms and control tasks, making it suitable for:

  • AC and DC motor control
  • Robotics
  • Power supplies and converters
  • Automotive engine and transmission control
  • Industrial automation systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TMS320F240PQ is no exception, with its robust design and thorough testing to ensure it meets the stringent requirements of industrial and automotive applications.

For developers and engineers looking for a powerful DSP controller capable of precise control and efficient signal processing, the TMS320F240PQ provides a compelling solution with its rich feature set and proven performance.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.4966 $87.4966
2+ $84.7623 $169.5246
3+ $82.0280 $246.0840
4+ $79.2938 $317.1752
5+ $71.0910 $355.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,728 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess