EN
  • EN
  • DE

AR0230CSSC00SUEAH3-GEVB

Part No AR0230CSSC00SUEAH3-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Sensors
Description BOARD EVAL 2 MP 1/3" CIS HB / AR0230CS series Image Sensor Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr onsemi
Package Bulk
Sensor Type Image Sensor
Supplied Contents Board(s)
Utilized IC / Part AR0230CS
Base Product Number AR0230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names AR0230CSSC00SUEAH3-GEVBOS,AR0230CSSC00SUEAH3-GEVB-ND
Standard Package 1
Win Source Part Number 965736-AR0230CSSC00SUEAH3-GEVB
Ultra Librarian 3D Model Ultra Librarian AR0230CSSC00SUEAH3-GEVB CAD Model

Description

The AR0230CSSC00SUEAH3-GEVB from ON Semiconductor is an advanced CMOS digital image sensor with an active-pixel array of 1928(H) x 1088(V). It is designed to capture high-quality images with superior low-light performance, making it an ideal solution for a wide range of applications including surveillance, industrial, drones, and automotive systems.

Key Features:

  • Superior Low-Light Performance: Equipped with ON Semiconductor's innovative pixel technology, this sensor provides excellent image quality even in challenging lighting conditions.
  • High Dynamic Range (HDR): Features an advanced HDR mode that captures scenes with high contrast, preserving details in both bright and dark areas.
  • Resolution: Delivers stunning high-definition (HD) video with a resolution of 2.1 Megapixels.
  • Frame Rate: Supports frame rates up to 60 frames per second (fps) at full resolution, enabling smooth video capture for dynamic scenes.
  • Flexible Interface: Offers a 4-lane Serial Digital Interface (SDI) for high-speed data transfer and easy integration with a variety of systems.
  • Programmable Controls: Includes programmable controls for frame rate, exposure, gain, cropping, and windowing, providing versatility for different imaging requirements.
  • Automatic Exposure and Gain Control: Comes with automatic exposure and gain control to adjust to varying light conditions without manual intervention.
  • Electronic Shutter: Features an electronic rolling shutter that allows for simultaneous exposure of all pixels, leading to consistent and sharp images.

Applications:

The AR0230CSSC00SUEAH3-GEVB sensor's adaptability and performance make it suitable for a variety of applications, including:

  • Security and Surveillance Cameras
  • Automotive Imaging Systems
  • Industrial and Machine Vision
  • Drone Cameras
  • Video Conferencing
  • Body-Worn Cameras for Law Enforcement

ON Semiconductor's AR0230CSSC00SUEAH3-GEVB is a testament to the company's commitment to providing cutting-edge imaging solutions that enhance the capabilities of modern electronic devices.

You May Also Be Interested in

Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
STMicroelectronics
BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
ams
EVAL BOARD FOR TSL2581
Need more? Email Us
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634
Maxim Integrated
Light Sensor Breakout / IO-LINK OPTICAL PROXIMITY SENSOR
Need more? Email Us
Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess