EN
  • EN
  • DE

SN74S1053NS

Part No SN74S1053NS
Manufacturer Texas Instruments
Catalog Diodes, Rectifiers - Arrays
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Texas Instruments
Package Tube
Product Status Active
Diode Configuration 16 Pair Series Connection
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 7 V
Current - Average Rectified (Io) (per Diode) 50mA
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 50 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 16 ns
Current - Reverse Leakage @ Vr 5 µA @ 7 V
Operating Temperature - Junction 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 734601-SN74S1053NS
Ultra Librarian 3D Model Ultra Librarian SN74S1053NS CAD Model

Description

The SN74S1053NS is a high-performance, integrated circuit designed by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular product is a part of the 74S series, which stands for high-speed Schottky logic, indicating that it operates with Schottky diodes for faster switching speeds and better system performance.

Key Features

  • High-Speed Operation: The SN74S1053NS is designed for rapid signal processing, which is essential for high-speed applications.
  • Low Power Consumption: Despite its high-speed capabilities, it manages to maintain low power consumption, making it ideal for power-sensitive designs.
  • Multiple Logic Functions: This device integrates multiple logic functions in one package, providing versatility and reducing the need for additional components.
  • Wide Operating Temperature Range: It can operate effectively across a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The SN74S1053NS is suitable for a broad array of applications, including but not limited to:

  • High-speed data processing systems
  • Communication infrastructure
  • Embedded systems
  • Signal routing and conditioning
  • Industrial control systems

Technical Specifications

With its impressive technical specifications, the SN74S1053NS is designed to meet the rigorous demands of modern electronic circuits:

  • Package: The device comes in a 20-pin SOP (Small Outline Package), which is suitable for surface-mounted technology (SMT).
  • Logic Type: Schottky logic, which allows for faster switching times compared to standard CMOS or TTL logic.
  • Supply Voltage: It operates on a typical 5V supply voltage, which is common in digital systems.
  • Operating Temperature: The device is rated for an operating temperature range of 0°C to 70°C, ensuring stable performance in varying environmental conditions.

The SN74S1053NS from Texas Instruments represents a commitment to high-quality, durable, and efficient logic solutions. Its integration of multiple logic functions into a single package makes it a compact and cost-effective choice for designers looking to optimize their systems for speed and power efficiency.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0709 $54.6381
21+ $4.9813 $104.6073
32+ $4.8256 $154.4192
43+ $4.6700 $200.8100
56+ $4.5143 $252.8008
75+ $4.0473 $303.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess