EN
  • EN
  • DE
  • IT

TUSB1106PWRG4

Part No TUSB1106PWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ADVANCED UNIVERSAL SERIAL BUS TRANSCEIVERS | IC SRL BUS TXRX UNVRSL 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 450mV
Data Rate 1.5Mbps
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TUSB1106
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274964-TUSB1106PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB1106PWRG4 CAD Model

Description

Product Overview: TUSB1106PWRG4 from Texas Instruments

The TUSB1106PWRG4 is a highly integrated USB 2.0 transceiver chip designed and manufactured by Texas Instruments. This advanced IC is engineered to provide seamless interface solutions for USB applications, offering full compliance with USB 2.0 specifications for high-speed (480 Mbps) and full-speed (12 Mbps) signal processing.

Key Features:

  • USB Interface: The device supports USB 2.0 high-speed and full-speed operations, ensuring broad compatibility with a wide range of USB-enabled devices.
  • Integrated Resistors: On-chip 1.5 kΩ pull-up and 15 kΩ pull-down resistors simplify the design and reduce external component requirements.
  • Single Power Supply: The TUSB1106PWRG4 operates from a single 3.3V supply, minimizing power consumption and simplifying power supply design.
  • Enhanced Signal Quality: Built-in squelch circuitry and signal conditioning features enhance signal integrity, providing robust communication even in challenging electrical environments.
  • Oscillator Support: The device includes support for an external oscillator, offering flexibility in clock generation for different system designs.
  • Industrial Temperature Range: With an operating temperature range of -40°C to 85°C, the transceiver is suitable for use in a variety of industrial applications.
  • Compact Packaging: Housed in a small 14-pin TSSOP package, the TUSB1106PWRG4 saves valuable board space, making it ideal for compact electronic assemblies.

Applications:

The versatility of the TUSB1106PWRG4 makes it an excellent choice for a broad array of USB applications, including:

  • USB peripheral devices
  • USB hubs and docking stations
  • Point-of-sale terminals
  • Industrial control systems
  • Consumer electronics

In conclusion, the TUSB1106PWRG4 from Texas Instruments is a robust and reliable USB 2.0 transceiver chip that offers a compact, power-efficient solution for a wide range of USB applications. Its integrated features and support for high-speed data transfer make it an essential component for designers looking to enhance their USB interface capabilities.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7749 $52.8486
33+ $3.0974 $102.2142
50+ $3.0006 $150.0300
69+ $2.9038 $200.3622
90+ $2.8070 $252.6300
120+ $2.5166 $301.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,552 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess