Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Amplifier, Comparator, Reference
Applications Power Management
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TSM102A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274766-TSM102AIDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM102AIDR CAD Model

Description

Introducing the TSM102AIDR from Texas Instruments

The TSM102AIDR is a versatile and precision integrated circuit from the reputable manufacturer, Texas Instruments. This IC is a dual operational amplifier, voltage reference, and voltage comparator all in one package, making it an ideal choice for a wide range of applications in the electronics industry. Its multifunctional nature allows for significant space-saving on PCBs, and its high level of integration reduces the need for additional components, thus simplifying design and reducing costs.

The TSM102AIDR operational amplifier features a low input offset voltage and high gain bandwidth product, ensuring accurate amplification of signals with minimal distortion. The internal voltage reference is stable and precise, with a low temperature coefficient, which makes it suitable for applications that require a consistent reference voltage over a wide range of temperatures.

Furthermore, the voltage comparator section of the TSM102AIDR provides fast response times and a clean, stable output transition, making it ideal for applications that require precise voltage monitoring and control. With its wide operating voltage range, this IC can be used in systems that run on various power supply levels, adding to its flexibility.

Designed with reliability in mind, the TSM102AIDR is available in a compact SOIC-16 package, ensuring a minimal footprint on your circuit board. It is also characterized for operation from -40°C to +85°C, making it suitable for use in harsh environments and industrial applications. The device is also RoHS compliant, adhering to current environmental standards and regulations.

Whether you're designing power management systems, battery chargers, or need a reliable component for sensor signal conditioning, the TSM102AIDR from Texas Instruments is an excellent choice that combines functionality, performance, and reliability. Its integration of multiple analog functions into a single chip makes it a valuable component for engineers looking to streamline their designs and optimize performance.

You May Also Be Interested in

Analog Devices Inc.
HIGH STABILITY ISOLATED ERROR AM
Lowest to $87.2728
ECAD model for ADUM4195-1BRIZ
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
ECAD model for ADL5567ACPZN-R7
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.5485
ECAD model for LA7793V-TLM-E
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8160V-MPB-E
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.7840
ECAD model for MAX4374TESD
Maxim Integrated
IC TRANSIMPEDANCE AMP 8SOIC / Transimpedance Preamplifier IC Optical Networks 8-SOIC
Need more? Email Us
ECAD model for MAX3267CSA
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $7.1576
ECAD model for MAX4375FESD+
Maxim Integrated
IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Need more? Email Us
ECAD model for MAX3269CUB+T
Intersil
VIDEO MULTIPLEXER
Need more? Email Us
ECAD model for EL4331CSZ-T7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention