EN
  • EN
  • DE

TLV2702IDGKRG4

Part No TLV2702IDGKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description FAMILY OF NANOPOWER OPERATIONAL AMPLIFIERS AND PUSH-PULL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270233-TLV2702IDGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2702IDGKRG4 CAD Model

Description

The TLV2702IDGKRG4 from Texas Instruments is a state-of-the-art, precision operational amplifier that offers a unique blend of performance, power efficiency, and versatility. Designed for a wide array of applications, this op-amp features a dual-channel architecture, making it suitable for differential signal amplification and various analog processing tasks.

Key Features

  • Low Power Consumption: The device is optimized for low power operations, ensuring efficiency in battery-powered applications.
  • High Precision: With its advanced design, the TLV2702IDGKRG4 provides high-precision signal amplification, which is critical for measurement and instrumentation applications.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Wide Supply Range: It operates from a supply voltage range of 2.7V to 16V, accommodating a broad spectrum of power requirements.
  • Low Input Offset Voltage: The device maintains a low input offset voltage, which is essential for accurate signal processing.
  • Robust ESD Protection: It includes built-in ESD protection circuits, safeguarding the device from electrostatic discharges during handling and operation.

Applications

The versatility of the TLV2702IDGKRG4 makes it an ideal choice for a variety of applications, including:

  • Test and Measurement Equipment
  • Medical Devices
  • Industrial Control Systems
  • Data Acquisition Systems
  • Portable Electronics
  • Analog Signal Conditioning

Package and Quality

Encased in an 8-pin MSOP (DGK) package, the TLV2702IDGKRG4 is designed for space-constrained applications without compromising performance. Texas Instruments' commitment to quality ensures that this op-amp meets the stringent requirements of industrial and commercial applications, providing reliable and consistent performance.

Conclusion

Overall, the TLV2702IDGKRG4 by Texas Instruments represents a perfect blend of performance, power efficiency, and versatility, suitable for a wide range of applications where precision is paramount. Its robust design and advanced features ensure that it can meet the needs of even the most demanding analog processing tasks.

You May Also Be Interested in

Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess