Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tray
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.3, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 1MB Flash, 256kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 49
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 3.8mA ~ 7mA
Current - Transmitting 8.1mA ~ 13.1mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-VFQFPN (8x8)
Base Product Number STM32
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 851721-STM32WB55RGV6
Ultra Librarian 3D Model Ultra Librarian STM32WB55RGV6 CAD Model

Description

The STM32WB55RGV6 is a cutting-edge microcontroller from STMicroelectronics designed to elevate the performance of your embedded applications. This device is part of the STM32WB series, which is renowned for its dual-core architecture that supports both Bluetooth 5.0 and IEEE 802.15.4 wireless standards, making it a perfect choice for a wide range of IoT applications.

Key Features

  • Wireless Connectivity: With built-in support for Bluetooth 5.0 and IEEE 802.15.4 (which includes protocols like Zigbee or Thread), the STM32WB55RGV6 allows for versatile wireless communication, enabling the development of advanced IoT ecosystems.
  • Dual-core Performance: The device incorporates an ARM Cortex-M4 core for high-performance application processing and a Cortex-M0+ core dedicated to managing the radio and real-time operations, ensuring efficient multitasking and system responsiveness.
  • Energy Efficient: Designed with energy efficiency in mind, this microcontroller is ideal for battery-operated devices, featuring multiple power-saving modes to extend battery life without compromising functionality.
  • Generous Memory Capacity: It includes 1MB of Flash memory and 256KB of SRAM, providing ample space for complex applications and the flexibility needed for future updates and enhancements.
  • Robust Security: The STM32WB55RGV6 comes with a comprehensive set of security features, including hardware public key authority (PKA), true random number generator (TRNG), and encryption co-processors for AES-128 and AES-256, ensuring secure data transactions and device integrity.
  • Rich Peripherals: A wide array of peripherals including USB, LCD, timers, ADC, and DAC, among others, offer extensive connectivity options and enable the microcontroller to interface with a broad range of sensors and actuators.
  • Development Ecosystem: STMicroelectronics provides a full suite of development tools and software libraries, making it easier for developers to get started and reduce time-to-market.

Whether you are designing a smart home device, a wireless sensor network, or a sophisticated health monitoring system, the STM32WB55RGV6 microcontroller stands out as a robust and versatile solution that can meet the demands of your innovative projects.

You May Also Be Interested in

Texas Instruments
CC2640 SimpleLink Bluetooth Smart Wireless MCU
Need more? Email Us
ECAD model for CC2640F128RHBT
Cypress Semiconductor Corp
IC RF TXRX+MCU ISM>1GHZ 68VFQFN / IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 68-VFQFN Exposed Pad
Need more? Email Us
ECAD model for CYRF89435-68LTXC
Broadcom Limited
802.11AX 4X4 2.4/5 GHZ MAC/PHY/R
Need more? Email Us
ECAD model for BCM43694B1IRFBG
Maxim Integrated
802.11B ZERO-IF TRANSCEIVER
Lowest to $1.9559
ECAD model for MAX2820ETM
Infineon Technologies
BLUE TOOTH DUAL MODE
Lowest to $4.4085
ECAD model for CYW20734UA2KFFB3GT
NXP / Nexperia
802.11 B/G/N 1X1 SINGLE-CHIP MAC
Lowest to $8.0436
ECAD model for 88W8801-B0-NMDC/AZ
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Lowest to $10.3921
ECAD model for STM32WB55RCV6
Broadcom Limited
11AC 4X4 MAC/PHY/RAD 12MIL TSMC / IC RF
Need more? Email Us
ECAD model for BCM4363KMMLW1G
Microchip Technology
IC RF TXRX+MCU WIFI MODULE / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz Module
Need more? Email Us
ECAD model for ATWILC1000-MR1100A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6819 $62.0457
6+ $16.9697 $101.8182
10+ $16.4394 $164.3940
13+ $15.9091 $206.8183
17+ $15.3788 $261.4396
22+ $13.7879 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,666 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention