EN
  • EN
  • DE

SY88933VKI

Part No SY88933VKI
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V/5V 1.25Gbps PECL LOW-POWER LIMITING POST AMPLIFIER | IC AMP POST 5V/3.3V TTL 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number SY88933
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263128-SY88933VKI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88933VKI CAD Model

Description

The SY88933VKI from Microchip Technology is a high-performance, low-power consumption, single 3.3V supply, 3.2Gbps CML limiting post amplifier. This advanced product is designed to amplify small signals to a digital level, providing a robust solution for various applications in the telecommunications and data communications industries. With its superior design, the SY88933VKI ensures signal integrity and minimizes jitter, making it an ideal choice for fiber optic receivers, high-speed data systems, and other applications requiring high-speed signal processing.

Key Features

  • High Data Rate: Capable of handling data rates up to 3.2 Gbps, the SY88933VKI is suitable for high-speed data transmission and processing.
  • Chatter-Free Loss-of-Signal Detection: The product includes an integrated loss-of-signal (LOS) detection feature that provides a stable high or low output without chatter.
  • Adjustable Output Amplitude: The output amplitude can be adjusted via external biasing, allowing for customization to specific application requirements.
  • Low Power Consumption: Designed for power efficiency, the SY88933VKI minimizes power usage without compromising performance, which is critical for high-density and power-sensitive applications.
  • Single 3.3V Supply: The device operates on a single 3.3V power supply, simplifying power management in system design.
  • Current Mode Logic (CML) Outputs: The CML outputs are compatible with a wide range of industry-standard interfaces, providing flexibility in system integration.

Applications

  • Fiber Optic Receivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fibre Channel
  • High-Speed Data Acquisition Systems

The SY88933VKI from Microchip Technology is a testament to the company's commitment to providing cutting-edge solutions that enhance performance and reliability in critical systems. With its exceptional features and capabilities, this product stands out as a top-tier component for designers and engineers looking to push the boundaries of high-speed data communication.

You May Also Be Interested in

Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0649 $60.6490
24+ $4.9769 $119.4456
36+ $4.8210 $173.5560
50+ $4.6662 $233.3100
65+ $4.5103 $293.1695
86+ $4.0437 $347.7582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess