EN
  • EN
  • DE

SY88703VKC

Part No SY88703VKC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V/5V 622Mbps PECL LOW-POWER LIMITING POST AMPLIFIER W/TTL LOS | IC AMP POST PECL 3.3V/5V 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number SY88703
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263104-SY88703VKC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88703VKC CAD Model

Description

The SY88703VKC from Microchip Technology is a high-performance, low-power consumption post amplifier designed for use in fiber-optic receivers. This advanced semiconductor device is part of Microchip's extensive portfolio of networking and communication solutions, specifically tailored for the demands of high-speed data transmission systems.

Key Features

  • High-Speed Performance: The SY88703VKC is capable of handling data rates that are essential for modern fiber-optic communication networks, ensuring reliable and swift data handling capabilities.
  • Low Power Consumption: With energy efficiency in mind, this post amplifier is designed to operate with minimal power usage, reducing the overall energy cost for system operations and contributing to a greener environment.
  • Automatic Gain Control (AGC): The device includes AGC functionality, which automatically adjusts the amplifier gain to maintain a stable output amplitude, regardless of input signal strength variations.
  • Loss of Signal (LOS) Detection: The SY88703VKC features an integrated LOS detection circuit, which provides rapid and accurate signal loss indication, crucial for maintaining the integrity of the communication system.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying power management within the system design.
  • Small Footprint: Available in a compact package, the SY88703VKC saves valuable board space, making it ideal for dense circuit designs.

Applications

The SY88703VKC is suitable for a wide range of applications within the telecommunications and data networking industries. It is particularly well-suited for:

  • Fiber to the Home (FTTH) systems
  • High-speed data transmission equipment
  • Digital subscriber line (DSL) applications
  • SONET/SDH and Ethernet network equipment

Microchip Technology's commitment to innovation is embodied in the SY88703VKC, providing a robust and efficient solution for the ever-growing demands of high-speed data communications. The SY88703VKC post amplifier is a testament to Microchip's dedication to delivering high-quality, reliable components for the telecommunications industry.

You May Also Be Interested in

MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess