EN
  • EN
  • DE

TSC2102BIDAR

Part No TSC2102BIDAR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description TOUCH SCREEN CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 382205-TSC2102BIDAR
Ultra Librarian 3D Model Ultra Librarian TSC2102BIDAR CAD Model

Description

The Texas Instruments TSC2102BIDAR is a versatile, high-performance touch screen controller designed to streamline the integration of touch input capabilities into a wide array of electronic devices. This integrated circuit provides a comprehensive solution for tracking user input through resistive touch screens, making it an ideal component for portable devices, industrial controls, and any application requiring reliable and precise touch input.

Key Features

  • High Resolution: The TSC2102BIDAR offers a 12-bit resolution on both the X and Y axes of a touch screen, ensuring precise and accurate touch detection for intricate user interactions.
  • On-Board Processor: Equipped with a powerful on-board processor, it efficiently manages touch screen sensing, data conversion, and processing, reducing the workload on the host processor.
  • Advanced Power Management: Designed with power-sensitive applications in mind, it features low-power consumption modes and an automatic power-down function to conserve energy when not in active use.
  • Multiple Interface Options: The TSC2102BIDAR supports a variety of interfaces, including SPI and I2C, providing flexibility in system design and ease of integration into existing architectures.
  • Built-in Calibration: It comes with on-chip calibration logic, minimizing the need for external calibration routines and ensuring consistent touch performance over time.

Applications

The versatility of the TSC2102BIDAR lends itself to a broad range of applications. It is particularly well-suited for:

  • Portable electronic devices such as tablets, e-readers, and GPS systems
  • Industrial control panels and automation systems
  • Medical equipment with touch screen interfaces
  • Point of Sale (POS) terminals
  • Interactive kiosks and information displays

Technical Specifications

The TSC2102BIDAR operates over a wide temperature range and is available in a compact SSOP package, making it suitable for space-constrained applications. It is compliant with RoHS standards, ensuring adherence to environmental regulations.

For detailed technical specifications, sample circuits, and application notes, engineers and system designers are encouraged to consult the official Texas Instruments datasheet and design resources.

You May Also Be Interested in

Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8885 $59.3310
13+ $8.1137 $105.4781
20+ $7.8601 $157.2020
27+ $7.6066 $205.3782
34+ $7.3530 $250.0020
46+ $6.5924 $303.2504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess